EN
  • EN
  • DE

MAX9691CSA+T

Part No MAX9691CSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707479-MAX9691CSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9691CSA+T CAD Model

Description

The MAX9691CSA+T from Maxim Integrated is a high-performance, low-power comparator designed for a wide range of applications requiring fast response times and minimal power consumption. This precision device is part of the Maxim Integrated comparator family, renowned for their reliability and efficiency.

The MAX9691CSA+T operates with a single +5V supply or dual ±5V supplies, making it versatile for both single-supply and bipolar operations. It has a typical response time of just 7ns, ensuring rapid signal processing for real-time applications. This speed, combined with a low power consumption of 1.1mA per comparator, makes it an ideal choice for high-speed, low-power systems.

This comparator is available in an 8-pin SOIC package, denoted by the suffix 'CSA', and is offered in a tape and reel form for automated assembly, indicated by the '+T'. The MAX9691CSA+T is characterized for operation over the commercial temperature range of 0°C to +70°C, making it suitable for a broad spectrum of environments.

Key features of the MAX9691CSA+T include its fast propagation delay, low voltage operation, and rail-to-rail output stage. The rail-to-rail output increases the dynamic range when operating with low supply voltages. Moreover, the device includes a latch function that holds the output state when the latch enable (LE) input is high, adding to its versatility.

Applications for the MAX9691CSA+T are diverse and include high-speed analog-to-digital converters (ADCs), zero-crossing detectors, window comparators, and voltage monitoring circuits. Its high-speed performance also makes it suitable for use in communication devices, portable battery-powered devices, and data acquisition systems where efficiency and quick response are critical.

Maxim Integrated's commitment to quality ensures that the MAX9691CSA+T meets the stringent requirements for industrial and commercial electronic components. With its combination of speed, power efficiency, and robustness, the MAX9691CSA+T is an excellent choice for designers looking to optimize their high-speed signal processing applications.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess