EN
  • EN
  • DE

MAX96751GTN/V+

Part No MAX96751GTN/V+
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075858-MAX96751GTN/V+
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX96751GTN/V+ CAD Model

Description

Maxim Integrated's MAX96751GTN/V+ Automotive GMSL Serializer

The MAX96751GTN/V+ is a cutting-edge automotive Gigabit Multimedia Serial Link (GMSL) serializer developed by Maxim Integrated, designed to provide a high-speed data communication interface for automotive video applications. This advanced component is part of a serializer/deserializer (SerDes) solution that allows for the transmission of high-definition video and control data along with power over a single coaxial cable or a differential pair, thereby reducing the complexity and weight of cable harnesses in modern vehicles.

With the capability to support up to 1.5 Gbps data rates, the MAX96751GTN/V+ ensures the reliable transmission of uncompressed video data without any perceivable latency, which is crucial for applications such as rear-view and surround-view cameras, driver monitoring systems, and infotainment displays. The device's high immunity to electromagnetic interference (EMI) and its ability to operate over a wide temperature range make it especially suitable for the harsh environments encountered in automotive applications.

The MAX96751GTN/V+ features programmable spread spectrum and other sophisticated technologies to minimize EMI, thereby helping automotive systems meet stringent electromagnetic compatibility (EMC) requirements. It also incorporates robust diagnostic capabilities and safety features, such as CRC (Cyclic Redundancy Check) error checking and a built-in self-test, which are essential for meeting the functional safety standards required in automotive systems.

This serializer is designed to interface with a variety of video sources, including MIPI CSI-2 and parallel interfaces, making it a versatile solution for a range of automotive video applications. Its compact package and low power consumption further enhance its suitability for space-constrained and power-sensitive automotive environments.

Overall, the MAX96751GTN/V+ from Maxim Integrated represents a reliable and high-performance solution for automotive manufacturers looking to implement advanced video systems in their vehicles. Its robust design, high-speed capabilities, and comprehensive feature set ensure that it can meet the ever-increasing demands of the automotive industry.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.5276 $73.0552
4+ $29.9714 $119.8856
6+ $29.0348 $174.2088
8+ $28.0982 $224.7856
10+ $27.1616 $271.6160
13+ $24.3518 $316.5734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess