EN
  • EN
  • DE

MAX96751FGTN/V+T

Part No MAX96751FGTN/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER GMSL2 HDMI 2.0 TQF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075857-MAX96751FGTN/V+T
Ultra Librarian 3D Model Ultra Librarian MAX96751FGTN/V+T CAD Model

Description

Maxim Integrated MAX96751FGTN/V+T Automotive Gigabit Multimedia Serial Link (GMSL) Serializer

The Maxim Integrated MAX96751FGTN/V+T is a high-performance automotive serializer designed to meet the demanding needs of modern vehicle multimedia and camera systems. With the ability to serialize high-speed video and data streams, this device is an essential component in advanced driver-assistance systems (ADAS), infotainment, and other in-vehicle networks that require fast and reliable data transmission.

Featuring Maxim's Gigabit Multimedia Serial Link (GMSL) technology, the MAX96751FGTN/V+T supports high-speed, bi-directional communication over a single coaxial cable or a differential pair. This capability allows for the reduction of cable complexity and weight, which is crucial in automotive design. The device can serialize 12-bit to 24-bit parallel input data, making it versatile for various video resolutions and formats.

The serializer is equipped with spread spectrum capability to minimize electromagnetic interference (EMI), a critical factor for maintaining signal integrity in the electrically noisy environment of a vehicle. Additionally, it incorporates robust error detection and handling mechanisms, ensuring that data is transmitted with high reliability and safety.

With a wide operating temperature range from -40°C to +105°C, the MAX96751FGTN/V+T is built to withstand harsh automotive conditions. Its small form factor and low power consumption make it an efficient choice for space-constrained automotive applications.

The MAX96751FGTN/V+T also offers several programmable features, such as automatic wake-up and sleep modes, which help in reducing power consumption when the device is not in active use. Furthermore, it is designed to interoperate with Maxim's GMSL deserializers, providing a complete solution for high-speed data transmission within a vehicle.

In summary, the Maxim Integrated MAX96751FGTN/V+T is a robust and versatile GMSL serializer that provides reliable and efficient data transmission for automotive multimedia and camera systems. Its advanced features and design make it an ideal choice for manufacturers looking to enhance the performance and safety of their vehicles.

You May Also Be Interested in

Intel
SERIALIZER/DESERIALIZER
Need more? Email Us
National Semiconductor (TI)
LINE DRIVER, 1 DRIVER, PBGA49
Lowest to $14.5692
Texas Instruments
INTERFACE / 4.16Gbps Serializer 5 Input 1 Output 32-VQFN (5x5)
Lowest to $43.5635
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
THine Electronics, Inc.
IC DESERIALIZER LVDS 144LQFP / 945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)
Lowest to $5.1497
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660
Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 72TFBGA
Lowest to $8.0792
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7026 $60.9182
15+ $8.1411 $122.1165
23+ $7.8605 $180.7915
32+ $7.2991 $233.5712
42+ $7.0182 $294.7644
52+ $6.7376 $350.3552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess