EN
  • EN
  • DE

MAX9674ETI+T

Part No MAX9674ETI+T
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC VIDEO GAMMA REF SYST 28TQFN / Video Gamma Reference IC I2C, Serial 28-TQFN (5x5) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Function Gamma Reference
Applications Video Display
Control Interface I²C, Serial
Voltage - Supply 2.7V ~ 3.6V
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Base Product Number MAX9674
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 215962-MAX9674ETI+T
Ultra Librarian 3D Model Ultra Librarian MAX9674ETI+T CAD Model

Description

Maxim Integrated MAX9674ETI+T Product Overview

The MAX9674ETI+T from Maxim Integrated is a high-performance, automotive-grade serializer that is designed to interface with high-speed video applications. This compact and efficient device is specifically tailored to convert parallel input data into a serialized output stream over a coaxial or twisted-pair cable, making it an ideal solution for reducing connectivity complexity and enhancing data integrity in automotive camera systems.

Key Features

  • High-Speed Data Transmission: The MAX9674ETI+T supports high-speed data transmission, providing robust and reliable communication for in-vehicle video applications.
  • Automotive Grade: With its automotive-grade design, this serializer is built to withstand the harsh conditions of automotive environments, including wide temperature ranges and vibrations.
  • Compact Design: Its small form factor (TQFN package) makes it easy to integrate into space-constrained automotive applications without compromising performance.
  • Power-Over-Coax (PoC) Capability: The device supports Power-Over-Coax technology, allowing both power and data to be transmitted over a single cable, reducing wiring complexity and weight.
  • EMI Reduction: The serializer includes features to minimize electromagnetic interference (EMI), which is critical in the electronically dense environment of modern vehicles.

Applications

The MAX9674ETI+T is particularly suited for use in automotive camera systems, such as rear-view cameras, surround-view systems, and driver-assist cameras. Its robust design and high-speed capabilities also make it a good fit for other applications that require reliable data transmission in challenging conditions.

Technical Specifications

  • Supply Voltage: The device operates over a wide supply voltage range, accommodating various automotive power systems.
  • Operating Temperature: It is designed to operate over a broad temperature range, ensuring reliable performance under extreme automotive temperatures.
  • Package: The MAX9674ETI+T comes in a 28-pin, 5mm x 5mm TQFN package, which is suitable for compact PCB layouts.

Overall, the Maxim Integrated MAX9674ETI+T serializer provides a high-speed, reliable, and space-efficient solution for automotive video systems, contributing to safer and more advanced vehicles.

You May Also Be Interested in

Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0919 $58.7461
46+ $2.5364 $116.6744
71+ $2.4578 $174.5038
98+ $2.3781 $233.0538
126+ $2.2996 $289.7496
169+ $2.0617 $348.4273
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,120 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess