EN
  • EN
  • DE

MAX9673ETI+

Part No MAX9673ETI+
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC GAMMA REF SYST 10BIT 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Gamma Reference System
Mounting SMD (SMT)
Case / Package 28-TQFN (5x5)
Win Source Part Number 1071833-MAX9673ETI+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9673ETI+ CAD Model

Description

Maxim Integrated MAX9673ETI+ Overview

The MAX9673ETI+ is a high-performance, compact, and versatile serializer from Maxim Integrated, designed to cater to the demanding needs of automotive and industrial video applications. This advanced chip is engineered to efficiently convert parallel input video data into a serialized output stream, making it an ideal solution for reducing the number of wires required for video transmission, thereby simplifying design and reducing overall system cost and weight.

Key Features

  • High-Speed Operation: The MAX9673ETI+ supports high-speed serial data transmission, ensuring that it can handle the bandwidth required for transmitting HD video and other data-intensive applications.
  • Low Electromagnetic Interference (EMI): With an emphasis on reducing EMI, this serializer is well-suited for use in environments where interference could disrupt the operation of other electronic devices.
  • Robust Error Detection: The device includes robust error detection capabilities, such as CRC (Cyclic Redundancy Check), which ensures data integrity during transmission.
  • Power-Down Mode: To conserve power, the MAX9673ETI+ can enter a power-down mode, significantly reducing power consumption when the device is not in active use.
  • Programmable Spread Spectrum: The inclusion of a programmable spread spectrum feature helps to further minimize EMI, allowing for a more flexible and reliable design.

Applications

  • Automotive Infotainment and Driver Assistance Systems
  • Industrial Video Cameras
  • Machine Vision Systems
  • Medical Imaging Devices

Technical Specifications

  • Supply Voltage Range: 3.1V to 3.5V
  • Operating Temperature Range: -40°C to +105°C
  • Package: 28-TQFN-EP

The MAX9673ETI+ from Maxim Integrated stands out for its ability to deliver high-quality video transmission with enhanced reliability and reduced complexity. Its compact size and robust feature set make it an excellent choice for designers looking to push the boundaries of video data transmission in both automotive and industrial environments.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8768 $65.6880
80+ $1.5400 $123.2000
120+ $1.4918 $179.0160
160+ $1.4438 $231.0080
210+ $1.3956 $293.0760
280+ $1.2513 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess