EN
  • EN
  • DE

INTEL E1G44ET2 - INTEL PRO/1000 ET2 QUAD PORT PCI-E SERVER

Part No INTEL E1G44ET2 - INTEL PRO/1000 ET2 QUAD PORT PCI-E SERVER
Manufacturer Intel
Catalog IT infrastructure Accessories
Description Intel E1G44ET2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1423079-INTEL E1G44ET2 - INTEL PRO/1000 ET2 QUAD PORT PCI-E SERVER
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E1G44ET2 - INTEL PRO/1000 ET2 QUAD PORT PCI-E SERVER CAD Model

Description

The INTEL E1G44ET2 represents the pinnacle of network connectivity solutions, embodying the INTEL PRO/1000 ET2 Quad Port PCI-E Server Adapter's legacy of reliability and performance. This remarkable network adapter is engineered to meet the rigorous demands of modern data centers, offering four high-speed Ethernet ports to enhance network bandwidth and improve response times. The E1G44ET2 utilizes PCI Express (PCI-E) technology, ensuring wide compatibility with a vast range of server architectures, while providing the high throughput and low latency essential for server virtualization, high-performance computing, and network segmentation. Its energy-efficient design minimizes power consumption, an important consideration for reducing operational costs in enterprise environments. Supporting advanced features such as Intel Virtualization Technology for Connectivity and hardware offloads, the INTEL E1G44ET2 is designed for scalability and optimized network performance, making it an indispensable asset for businesses looking to maximize their IT infrastructure's efficiency and reliability.

You May Also Be Interested in

EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC FRONTBEZEL HD400 ISILON
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5800
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
VNXe 3200 2U Server Front Bezel
Need more? Email Us
EMC
EMC Tray for VNX 3.5" HDD
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC SAS TO FC INTERPOSER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess