EN
  • EN
  • DE

MAX96715GTG/V+T

Part No MAX96715GTG/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description 1.5 GBPS GMSL COMPACT SERIALIZER / 1.6Gbps Serializer 13 Input 1 Output 24-TQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Serializer
Data Rate 1.6Gbps
Input Type CMOS, LVCMOS
Output Type CML
Number of Inputs 13
Number of Outputs 1
Voltage - Supply 1.7V ~ 1.9V, 3.6V
Temperature Range - Operating -40°C ~ 115°C
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Base Product Number MAX96715
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1353630-MAX96715GTG/V+T
Ultra Librarian 3D Model Ultra Librarian MAX96715GTG/V+T CAD Model

Description

The MAX96715GTG/V+T from Maxim Integrated is a state-of-the-art automotive camera serializer designed to interface with high-resolution cameras in modern vehicle safety and driver-assistance systems. This robust component is part of Maxim's advanced GMSL (Gigabit Multimedia Serial Link) series, which provides high-speed data transmission and ensures signal integrity over extended distances, making it ideal for automotive applications where reliability is paramount.

Key Features

  • High-Speed Data Transfer: The device supports high-speed serial data transmission, enabling the transfer of video, audio, and control data over a single coaxial cable or differential pair with excellent EMI performance.
  • Robust Design: Built to withstand the harsh conditions of the automotive environment, the MAX96715GTG/V+T is compliant with automotive temperature ranges and is designed for electromagnetic compatibility (EMC).
  • Advanced Bandwidth: It offers a bandwidth of up to 6 Gbps, which is suitable for high-resolution and high-frame-rate video, ensuring that critical visual information is conveyed without delay.
  • Power Over Coax: The serializer can provide power to the camera through the same coaxial cable used for data transmission, simplifying the cable harness and reducing overall system complexity and weight.
  • Serialization of Multiple Inputs: The device can serialize data from multiple inputs, including high-definition video, audio, and bidirectional control signals, offering a comprehensive solution for in-vehicle connectivity.

Applications

The MAX96715GTG/V+T is primarily used in automotive applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Rear-View and Surround-View Cameras
  • Automotive Infotainment Systems
  • Driver Monitoring Systems

With its compact 48-pin TQFN package, the MAX96715GTG/V+T is designed for space-constrained automotive applications, providing designers with a flexible and high-performance solution for their camera serialization needs. Maxim Integrated's commitment to automotive safety is evident in the rigorous design and testing of products like the MAX96715GTG/V+T, ensuring they meet the stringent requirements of the automotive industry.

You May Also Be Interested in

Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6941 $53.5528
19+ $5.4926 $104.3594
29+ $5.3209 $154.3061
39+ $5.1493 $200.8227
51+ $4.9777 $253.8627
68+ $4.4627 $303.4636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess