EN
  • EN
  • DE

MAX9669ETI+

Part No MAX9669ETI+
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC SYSTEM GAMMA REF 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Gamma Reference System
Mounting SMD (SMT)
Case / Package 28-TQFN (5x5)
Win Source Part Number 1071828-MAX9669ETI+
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Automotive, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX9669ETI+ CAD Model

Description

Maxim Integrated MAX9669ETI+ Overview

The MAX9669ETI+ is a high-performance, low-power, serially interfaced display driver designed by Maxim Integrated. This versatile IC is engineered to drive TFT LCD panels with precision and efficiency, making it an ideal choice for a variety of applications including industrial displays, automotive infotainment systems, and portable electronic devices.

Key Features

  • High Integration: The MAX9669ETI+ integrates a multi-channel gamma reference, a VCOM calibrator, and an EEPROM in a single chip, which helps to reduce component count and save board space.
  • Advanced Power Management: With its low operating current and power-down mode, the device ensures minimal power consumption, contributing to the extended battery life of portable devices.
  • Flexible Interface: The device supports a serial interface, allowing easy communication with a microcontroller or processor, which simplifies the design and reduces the complexity of the control interface.
  • Programmable Gamma Correction: The integrated gamma reference features programmable gamma correction, enabling precise control over display color and contrast to achieve high-quality visual performance.
  • On-Chip EEPROM: The onboard EEPROM provides non-volatile memory for storing configuration settings, which can be programmed in production or in the field. This feature ensures consistent performance and simplifies the manufacturing process.

Applications

The MAX9669ETI+ is versatile and can be used in a wide range of display applications, including:

  • Automotive displays
  • Industrial monitors
  • Medical equipment displays
  • Portable electronics

Technical Specifications

The MAX9669ETI+ comes in a compact 28-pin TQFN package and operates over a wide temperature range, making it suitable for use in harsh environments. It is designed for a supply voltage range of 2.6V to 3.6V, which aligns with common logic levels used in modern electronic systems.

In summary, the MAX9669ETI+ from Maxim Integrated is a feature-rich display driver that offers a combination of performance, power efficiency, and ease of use. It is an excellent choice for designers looking to enhance the visual experience of their display applications while maintaining a compact and energy-efficient design.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7149 $62.8639
25+ $4.6893 $117.2325
39+ $4.5426 $177.1614
53+ $4.3959 $232.9827
68+ $4.2504 $289.0272
91+ $3.8103 $346.7373
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess