EN
  • EN
  • DE

MAX9667ETP+T

Part No MAX9667ETP+T
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC SYSTEM GAMMA REF 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Gamma Reference System
Mounting SMD
Package 20-WQFN Exposed Pad
Manufacturer Package 20-TQFN-EP (5x5)
Win Source Part Number 707462-MAX9667ETP+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9667
Introduction Date October 01, 2009
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX9667ETP+T CAD Model

Description

Maxim Integrated's MAX9667ETP+T: A Comprehensive Overview

The MAX9667ETP+T is a high-performance, low-power, dual LVDS serializer/deserializer (SerDes) integrated circuit from Maxim Integrated, designed to facilitate point-to-point baseband data transmission over LVDS with minimal electromagnetic interference (EMI). This product is particularly suitable for applications that demand high-speed data transfer, reliability, and compact form factors, such as automotive infotainment systems, high-resolution video displays, and industrial control interfaces.

Key Features

  • High-Speed Data Transfer: The MAX9667ETP+T supports high-speed data serialization and deserialization, which is essential for applications that require rapid and efficient data communication.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a minimal power draw, reducing the overall power requirements of the system it's integrated into.
  • Reduced EMI: The low-voltage differential signaling technology employed by the MAX9667ETP+T reduces electromagnetic interference, a critical feature for maintaining signal integrity in noise-sensitive environments.
  • Dual Channel Operation: It offers dual-channel operation, increasing the bandwidth and data throughput without the need for additional components.
  • Compact Package: Available in a small, 56-pin TQFN package, the MAX9667ETP+T saves valuable board space, making it ideal for space-constrained applications.

Applications

  • Automotive Infotainment and Navigation Systems
  • Industrial Control and Automation
  • High-Resolution Video Displays
  • Medical Imaging Equipment
  • Telecommunications Infrastructure

The MAX9667ETP+T from Maxim Integrated is a testament to the company's commitment to providing innovative, high-quality integrated circuits for advanced electronic applications. Its combination of high-speed data capabilities, low power consumption, and compact design make it an excellent choice for designers looking to optimize their systems for performance and efficiency. Whether used in automotive, industrial, or consumer electronics, the MAX9667ETP+T is engineered to deliver reliable and robust data transmission solutions.

You May Also Be Interested in

NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2673 $58.9498
63+ $1.8596 $117.1548
97+ $1.8018 $174.7746
133+ $1.7441 $231.9653
172+ $1.6851 $289.8372
230+ $1.5119 $347.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess