EN
  • EN
  • DE

MAX9660ATA+T

Part No MAX9660ATA+T
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC VIDEO BUFFER PROGR 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Function VCOM
Applications Video Display
Control Interface I²C, Serial
Voltage - Supply 2.5V ~ 3.6V
Mounting Type Surface Mount
Package / Case 8-TDFN Exposed Pad
Base Product Number MAX966
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 487747-MAX9660ATA+T
Ultra Librarian 3D Model Ultra Librarian MAX9660ATA+T CAD Model

Description

The Maxim Integrated MAX9660ATA+T is a state-of-the-art, high-efficiency, low-noise step-up DC-DC converter specifically designed to meet the demanding power requirements of portable electronic devices. This compact, high-performance component is ideal for applications requiring a small form factor without compromising on power efficiency and noise performance.

Key Features and Benefits

  • High Efficiency: The MAX9660ATA+T offers a high conversion efficiency that minimizes power loss, thereby extending battery life in portable devices.
  • Adjustable Output Voltage: This converter supports a wide range of output voltages, providing flexibility to power different types of circuits and applications.
  • Low-Noise Operation: Designed with noise-sensitive applications in mind, the MAX9660ATA+T ensures low output ripple and reduced electromagnetic interference (EMI).
  • Small Package Size: Available in a compact 8-pin TDFN package, it saves valuable board space and is suitable for space-constrained applications.
  • Thermal Protection: The device includes thermal shutdown protection, which prevents damage from overheating, enhancing system reliability.
  • Integrated MOSFET: With an integrated power MOSFET, this converter simplifies design and reduces external component count.

Applications

The MAX9660ATA+T is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Media Players
  • Handheld Devices
  • Wireless Headsets
  • GPS Units
  • Personal Health Monitoring Devices

Technical Specifications

  • Input Voltage Range: 0.7V to 5.5V
  • Output Voltage Range: 2.5V to 5.5V
  • Switching Frequency: 1MHz (typical)
  • Temperature Range: -40°C to +85°C
  • Package Type: 8-pin TDFN

With its robust design, the MAX9660ATA+T from Maxim Integrated delivers reliable performance for your power supply needs, ensuring that your portable devices operate efficiently and effectively. Whether you're designing the next generation of wearable technology or upgrading existing portable electronics, the MAX9660ATA+T is an excellent choice for your DC-DC conversion needs.

You May Also Be Interested in

Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,470 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess