EN
  • EN
  • DE

MAX9650ATA+

Part No MAX9650ATA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP TFT-LCD 8TDFN / Video Amp 1 TFT-LCD Panels: VCOM Driver 8-TDFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Package Strip
Product Status Active
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 35 MHz
Slew Rate 40V/µs
Current - Supply 3.7 mA
Current - Output / Channel 1.3 A
Voltage - Supply, Single/Dual (±) 9V ~ 20V, ±4.5V ~ 10V
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-TDFN (3x3)
Base Product Number MAX9650
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 882661-MAX9650ATA+
Ultra Librarian 3D Model Ultra Librarian MAX9650ATA+ CAD Model

Description

The MAX9650ATA+ is a high-performance, low-power, DirectDrive® video filter amplifier from Maxim Integrated, designed to cater to the needs of video and high-speed signal processing applications. This compact and efficient component is a perfect solution for driving both AC-coupled and DC-coupled video loads.

Featuring a wide bandwidth of 8MHz at a gain of +2V/V, the MAX9650ATA+ ensures that video signals are amplified with clarity and precision. This makes it an ideal choice for applications requiring crisp and clear video quality, such as security systems, portable media devices, and automotive video displays.

Key Features

  • DirectDrive Technology: The MAX9650ATA+ uses Maxim's innovative DirectDrive technology to produce a zero level shift in the output signal, eliminating the need for output coupling capacitors.
  • Low Power Consumption: With an operating voltage range from 2.7V to 3.6V, the device is optimized for low-power operations, making it suitable for battery-powered devices.
  • High Output Drive Capability: It can drive 2VP-P into a 150Ω load, allowing for robust signal transmission over longer cable runs.
  • Integrated Filters: The device includes integrated low-pass filters that significantly reduce noise, enhancing the quality of the video signal.
  • Compact Design: The MAX9650ATA+ comes in a tiny 8-pin TDFN package, making it an excellent choice for space-constrained applications.

Applications

  • Portable and Handheld Video Devices
  • Security Cameras
  • Automotive Rear-View Cameras
  • Video Amplification Systems
  • Navigation Systems

Overall, the MAX9650ATA+ is a versatile video filter amplifier that combines performance with practicality. Its integration of DirectDrive technology, along with a suite of other features, makes it a top-tier component for delivering high-quality video in a variety of applications.

You May Also Be Interested in

NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $17.4627
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess