EN
  • EN
  • DE

THS7347IPHPR

Part No THS7347IPHPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC RGBHV VIDEO BUFFR 3CH 48HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Buffer
Output Type Rail-to-Rail
Number of Circuits 3
-3db Bandwidth 550MHz
Slew Rate 1200 V/μs
Operating Supply Current 90mA
Channel Output Current 110mA
Supply Voltage - Operating 2.7 V to 5.5 V
Mounting SMD (SMT)
Case / Package 48-HTQFP (7x7)
Win Source Part Number 032159-THS7347IPHPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS7347IPHPR CAD Model

Description

The THS7347IPHPR is a state-of-the-art, low-power, six-channel integrated video buffer from Texas Instruments that provides a high-quality solution for video signal conditioning. Designed with versatility in mind, it supports a wide range of video applications, including standard definition (SD), high definition (HD), and even up to 1080p resolutions.

Key Features and Benefits

  • Multi-Channel Flexibility: The device features six high-speed buffers, which can be configured as 3 differential or 6 single-ended channels, providing designers with the flexibility to address various video formats.
  • Integrated Low-Pass Filters: Each channel incorporates a low-pass filter that is essential for anti-aliasing and noise reduction, ensuring a cleaner video signal.
  • Selectable Gain Options: The THS7347IPHPR offers selectable gain settings of 0 dB, 6 dB, and 12 dB, allowing for optimal signal conditioning based on the application requirements.
  • Power Efficiency: With a typical power consumption of just 11.5 mW per channel at 3.3V, this video buffer minimizes power usage, making it ideal for power-sensitive applications.
  • High-Speed Performance: The device is capable of handling high-speed signals with a -3dB bandwidth of 250 MHz, which is more than sufficient for 1080p video and other high-resolution formats.

Applications

The THS7347IPHPR is perfect for a variety of video applications, such as:

  • Video amplifiers for security cameras
  • Cable set-top boxes
  • DVD players/recorders
  • Video-on-demand systems
  • Personal video recorders

Package and Quality

Encased in a 28-pin HTQFP (Heat Sink Thin Quad Flat Pack) package, the THS7347IPHPR not only provides excellent thermal performance but also occupies minimal board space, making it a compact solution for high-density designs. Furthermore, Texas Instruments' commitment to quality ensures that this video buffer meets high standards for reliability and performance.

Whether you're designing a consumer entertainment system or a professional-grade video equipment, the THS7347IPHPR offers the features and performance to meet the needs of today's demanding video applications.

You May Also Be Interested in

Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1505 $54.9030
14+ $7.5081 $105.1134
21+ $7.2735 $152.7435
29+ $7.0389 $204.1281
37+ $6.8042 $251.7554
50+ $6.1003 $305.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess