EN
  • EN
  • DE

MAX9634FERS+

Part No MAX9634FERS+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1μA, 4-Bump UCSP/SOT23, Precision Current-Sense Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215413-MAX9634FERS+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9634FERS+ CAD Model

Description

The MAX9634FERS+ from Maxim Integrated is a high-performance, current-sense amplifier that offers a perfect blend of sensitivity, accuracy, and low power consumption. Designed for a wide range of applications, this tiny amplifier is housed in a small 6-pin SOT23 package, making it an ideal choice for space-constrained applications.

Key Features

  • High Sensitivity: With a voltage output that scales with the current passing through a sense resistor, the MAX9634FERS+ provides a high gain of 100V/V, allowing for the detection of very small currents with great precision.
  • Low Quiescent Current: The device is optimized for battery-powered and portable applications, drawing only 1µA of supply current, thus ensuring minimal impact on the overall power consumption of the system.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 2.7V to 5.5V, giving designers the flexibility to use it in various circuit configurations.
  • High Accuracy: The MAX9634FERS+ features a low input offset voltage, which enhances the accuracy of current measurements, making it suitable for precision monitoring tasks.
  • Wide Common-Mode Range: The device supports a common-mode range that extends from -0.1V to +28V, beyond the supply voltage, which is particularly useful for high-side current-sensing applications.

Applications

The MAX9634FERS+ is versatile and can be used in a variety of applications, including:

  • Power Management
  • Battery Monitoring
  • Portable Devices
  • Charging Circuits
  • Overcurrent Protection
  • Automotive Systems

Easy Integration

With its simple external parts requirement, the MAX9634FERS+ can be easily integrated into existing designs, providing a straightforward solution for adding current-sensing capabilities to a circuit without the need for significant redesign.

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability. The MAX9634FERS+ is no exception, backed by comprehensive technical support and documentation to assist designers in incorporating this component into their designs with confidence.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8547 $65.1282
13+ $8.9062 $115.7806
21+ $8.6279 $181.1859
28+ $8.3495 $233.7860
36+ $8.0711 $290.5596
48+ $7.2372 $347.3856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess