EN
  • EN
  • DE

MAX9627ATC+T

Part No MAX9627ATC+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp DIFF AMP Single 5.25V 12-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 700 MHz
Input Bias Current 1 µA
Input Offset Voltage (Vos) 2 mV
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.85 V
Mount Surface Mount
Number of Circuits 1
Number of Pins 12
Operating Supply Current 59 mA
Output Current per Channel 100 mA
RoHS Compliant
Slew Rate 6100 V/µs
Win Source Part Number 1075866-MAX9627ATC+T
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX9627ATC+T CAD Model

Description

The MAX9627ATC+T is a high-performance, low-power, differential amplifier designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This precision amplifier is specifically crafted to offer excellent dynamic performance with a low noise figure, making it an ideal choice for a wide range of applications that require high-speed signal processing.

Key Features

  • High-Speed Operation: The MAX9627ATC+T is capable of high-speed operation with a -3dB bandwidth of 650MHz, ensuring that it can handle fast signal transitions and high-frequency analog signals with ease.
  • Low Noise: With a low input voltage noise density of 2.9nV/√Hz, this differential amplifier provides high-fidelity signal amplification, minimizing the noise introduced into the signal path.
  • Low Power Consumption: The device operates with a low supply current of 3.5mA, making it suitable for battery-powered devices and energy-efficient systems.
  • Adjustable Gain: The gain is externally adjustable, giving designers the flexibility to set the amplification level according to their specific application requirements.
  • Differential Inputs: The differential input structure of the MAX9627ATC+T allows for better common-mode noise rejection, which is crucial for maintaining signal integrity in noisy environments.
  • Single-Supply Operation: It is designed to operate from a single 3.3V to 5.5V power supply, simplifying power supply design.

Applications

The MAX9627ATC+T is versatile and can be used in various applications, including but not limited to:

  • Communications systems
  • High-speed data acquisition
  • Video and imaging systems
  • Test and measurement equipment
  • A/D driver amplifiers
  • Ultrasound and MRI imaging systems

Its compact size, represented by the TDFN-6 (Thin Dual Flat No-Lead) package, makes it an excellent choice for space-constrained applications. The MAX9627ATC+T is also available in tape and reel packaging, denoted by the "+T," which facilitates automated assembly processes for high-volume production.

With its combination of speed, precision, and low power consumption, the MAX9627ATC+T from Maxim Integrated stands out as a reliable and efficient solution for advanced signal processing applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess