EN
  • EN
  • DE

MAX9611AUB

Part No MAX9611AUB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707432-MAX9611AUB
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9611AUB CAD Model

Description

Maxim Integrated's MAX9611AUB: High-Side Current-Sense Amplifier with Analog Output

The MAX9611AUB from Maxim Integrated is a sophisticated, high-side current-sense amplifier with an integrated 12-bit analog-to-digital converter (ADC) and an external p-channel MOSFET. This compact device is housed in a small, 10-pin µMAX package, making it ideal for space-constrained applications where precise current monitoring is essential.

Designed to operate over a wide supply voltage range of 3V to 5.5V, the MAX9611AUB is suitable for a variety of systems, including those requiring low-voltage operation. Its high-side current-sensing capability allows for the detection of current through a high-side sense resistor, which enables the monitoring of battery or power-supply currents without interfering with the ground path of the load.

The integrated ADC provides a digital representation of the sensed voltage, which can be read via an I2C-compatible 2-wire serial interface. This feature allows for easy integration with microcontrollers and other digital systems. The device also includes a precision, low-drift (25ppm/°C max) reference, which ensures accurate current measurements over a wide temperature range.

One of the key features of the MAX9611AUB is its ability to sense both high-side current and the voltage across the sense resistor. This dual capability enables the device to provide valuable diagnostic information, such as the detection of open-circuit or short-circuit conditions. Additionally, the MAX9611AUB offers an internal 1% accurate 3V or 5V voltage reference, which can be used for other system-level reference needs.

The device also includes built-in protection features such as overvoltage protection, which safeguards the input of the device against transient conditions that may occur in automotive or industrial environments. The MAX9611AUB operates over the extended -40°C to +125°C temperature range, making it suitable for demanding applications in harsh environments.

Overall, the MAX9611AUB from Maxim Integrated is a versatile and reliable choice for high-side current sensing in a wide array of applications, including power management, battery chargers, and automotive systems, where precise current monitoring and diagnostics are critical.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7986 $50.3748
44+ $2.2963 $101.0372
68+ $2.2246 $151.2728
93+ $2.1528 $200.2104
121+ $2.0811 $251.8131
161+ $1.8658 $300.3938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess