Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type with Latch
Number of Elements 2
Output Type Complementary, Differential, ECL
Voltage - Input Offset (Max) 5mV @ -5.2V, 5V
Current - Input Bias (Max) 6μA @ -5.2V,5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 24mA
CMRR, PSRR (Typ) 70dB CMRR, 65dB PSRR
Propagation Delay (Max) 0.5ns
Hysteresis 30mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 110813-MAX9600EUP+
Ultra Librarian 3D Model Ultra Librarian MAX9600EUP+ CAD Model

Description

The Maxim Integrated MAX9600EUP+ is an ultra-fast precision comparator that offers an unparalleled combination of high speed, low power, and excellent input noise performance. This device is designed to cater to a wide array of applications, including zero-crossing detectors, high-speed signal processing, and pulse-width modulation (PWM) controllers, making it an ideal choice for both industrial and consumer electronics.

Key Features

  • Ultra-Fast Propagation Delay: With a typical propagation delay of just 300ps, the MAX9600EUP+ ensures rapid response times in critical timing applications.
  • Low Dispersion: A dispersion of less than 10ps (overdrive variations of 50mV to 500mV) minimizes timing uncertainty, which is crucial for high-speed digital designs.
  • Low Voltage Operation: The device operates from a single +3.3V to +5V supply, providing design flexibility for various system voltages.
  • Input Offset Voltage: The comparator maintains a low input offset voltage, typically 2.5mV, enhancing the accuracy of the system.
  • Low Power Consumption: Consumes minimal power, with a quiescent current of just 5mA, making it suitable for power-sensitive applications.
  • Internal Hysteresis: Features built-in hysteresis that improves noise immunity and prevents output oscillations.

Applications

  • High-Speed Analog-to-Digital Converters (ADCs)
  • Zero-Crossing Detectors
  • Line Receivers
  • Pulse-Width Modulation (PWM) Controllers
  • High-Speed Sampling Circuits
  • Window Comparators

Package and Quality

The MAX9600EUP+ comes in a 16-pin TSSOP package that is compact and suitable for space-constrained applications. Maxim Integrated's commitment to quality ensures that the MAX9600EUP+ meets stringent industry standards, providing reliable performance for your critical design needs.

For detailed specifications and application support, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 DIFF 8SOIC
Lowest to $0.1180
ECAD model for LM393ADE4
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842HYMT-T5
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $0.7924
ECAD model for TLV7211AID
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Need more? Email Us
ECAD model for LMV339M/NOPB
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.5991
ECAD model for LM2901EDR2G
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8UMAX
Need more? Email Us
ECAD model for MAX9691EUA+
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842LYMT-TR
Microchip Technology
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MCP6546-E/SN
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP
Lowest to $2.9371
ECAD model for LMV339MT/NOPB

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.7883 $71.7883
2+ $69.5449 $139.0898
3+ $67.3015 $201.9045
4+ $65.0582 $260.2328
6+ $58.3280 $349.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention