EN
  • EN
  • DE

APM8005KC-TR

Part No APM8005KC-TR
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817667-APM8005KC-TR
Ultra Librarian 3D Model Ultra Librarian APM8005KC-TR CAD Model

Description

The APM8005KC-TR is a synchronous buck converter manufactured by Anpec Electronics. It is designed to provide high-efficiency step-down DC-DC conversion in a variety of applications.

Applications:

  • Point-of-Load Regulation: Used for providing regulated voltage to individual components or subsystems in electronic devices.
  • Portable Devices: Suitable for powering mobile phones, tablets, and other portable devices.
  • Solid State Drives (SSDs): Used in SSDs to provide efficient power conversion for the memory and controller.
  • Networking Equipment: Can be used in routers, switches, and other networking devices.
  • Industrial Applications: Suitable for various industrial applications requiring efficient and reliable power conversion.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification, minimizing power loss.
  • Wide Input Voltage Range: Operates over a wide input voltage range, allowing for flexible power supply options.
  • Adjustable Output Voltage: Allows for adjusting the output voltage to meet specific application requirements.
  • Integrated Power MOSFETs: Includes integrated power MOSFETs for simplified design and reduced component count.
  • Over Current Protection (OCP): Protects the converter and the load from overcurrent conditions.
  • Over Temperature Protection (OTP): Protects the converter from overheating by shutting down the output.

Benefits:

  • Improved Battery Life: High efficiency extends battery life in portable devices.
  • Reduced Heat Generation: Synchronous rectification minimizes heat generation, improving system reliability.
  • Flexible Output Voltage: Adjustable output voltage allows for use in a variety of applications.
  • Simplified Design: Integrated power MOSFETs simplify design and reduce component count.
  • Enhanced Reliability: Protection features enhance the reliability and longevity of the system.

Additional Details:

The APM8005KC-TR typically operates at a high switching frequency to minimize the size of external components. It incorporates internal compensation to simplify the design and ensure stability. Soft-start functionality is often included to limit inrush current during startup. The device is typically available in a small surface-mount package for space-constrained applications.

Consult the manufacturer's datasheet for detailed specifications, application notes, and recommended external components to ensure optimal performance and reliability.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess