EN
  • EN
  • DE

MAX9597CTI+

Part No MAX9597CTI+
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC AUDIO/VIDEO INTERFACE 28TQFN / Video Interface IC I2C PAL 28-TQFN (5x5) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Function Interface
Applications Consumer Video
Standards PAL
Control Interface I²C
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Base Product Number MAX9597
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 882655-MAX9597CTI+
Ultra Librarian 3D Model Ultra Librarian MAX9597CTI+ CAD Model

Description

The MAX9597CTI+ is a state-of-the-art integrated circuit from Maxim Integrated, designed to cater to the demanding needs of high-speed communication and advanced digital applications. This precision device is well-suited for a variety of applications, including but not limited to, data transmission, signal processing, and network infrastructure.

Key Features

  • High Performance: The MAX9597CTI+ offers exceptional performance, ensuring reliable and efficient operation in critical systems.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes energy usage, making it ideal for portable and battery-operated devices.
  • Versatility: Its flexible design allows it to be used in a wide range of applications, from consumer electronics to industrial automation.
  • Robust Design: Maxim Integrated's commitment to quality means that the MAX9597CTI+ is built to withstand challenging environmental conditions and provide consistent performance over time.

Technical Specifications

Parameter Value
Package/Case 28-TQFN-EP
Operating Temperature -40°C to +85°C
Mounting Type Surface Mount
Supply Voltage 2.7V to 3.6V

Applications

The MAX9597CTI+ is versatile enough to fit into an array of applications, including:

  • High-Speed Data Interfaces
  • Telecommunication Equipment
  • Networking Hardware
  • Signal Conditioning Modules
  • Industrial Control Systems

Conclusion

In conclusion, the MAX9597CTI+ from Maxim Integrated is a high-quality, versatile integrated circuit that offers robust performance for a broad spectrum of applications. Its low power consumption, high reliability, and flexible usage make it an excellent choice for designers and engineers looking to enhance their systems with superior electronic components.

You May Also Be Interested in

Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.4414 $79.3242
6+ $21.6955 $130.1730
9+ $21.0175 $189.1575
12+ $20.3396 $244.0752
15+ $19.6616 $294.9240
20+ $17.6276 $352.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,210 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess