EN
  • EN
  • DE

MAX952ESA+

Part No MAX952ESA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description Comparator Single R-R O/P 7V Automotive 8-Pin SOIC N / IC OP AMP SS LP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Amplifier, Comparator, Reference
Applications Smart Card
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 787223-MAX952ESA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX952
Introduction Date July 01, 1997
ECCN EAR99
Country of Origin Malaysia, Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX952ESA+ CAD Model

Description

The MAX952ESA+ from Maxim Integrated is a high-performance, low-power, quad operational amplifier designed to operate with a single supply voltage. This versatile op amp features true single-supply capability with a standard supply voltage range of +4.5V to +5.5V, making it suitable for a wide variety of applications including battery-powered devices, portable equipment, and sensor interfaces.

One of the key advantages of the MAX952ESA+ is its low-power consumption, drawing a quiescent current of just 150µA per amplifier. This characteristic is particularly beneficial for extending battery life in portable applications. Despite its low power usage, this op amp does not compromise on performance, offering a high slew rate of 1.2V/µs and a gain-bandwidth product of 500kHz.

The MAX952ESA+ is designed to be highly robust, featuring an input common-mode voltage range that includes ground, making it ideal for single-supply applications. It also provides rail-to-rail output swing, which maximizes the dynamic range of the signal path. This is especially useful in low-voltage operations where maximizing the signal amplitude is crucial.

With a wide operating temperature range of -40°C to +85°C, the MAX952ESA+ is suitable for use in harsh environments and can reliably perform in a variety of conditions. Additionally, it is offered in a compact 8-pin SOIC package, which is conducive to space-constrained designs.

The MAX952ESA+ is also equipped with short-circuit protection and does not latch up when the common-mode range is exceeded, adding an extra layer of safety and reliability to your design. Whether you are working on amplifiers for audio applications, filters, voltage references, or any other circuit requiring a high-quality op amp, the MAX952ESA+ is an excellent choice that combines low power consumption with high performance.

For detailed specifications, application circuits, and additional information, please refer to the official datasheet provided by Maxim Integrated.

You May Also Be Interested in

MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16BCC
Need more? Email Us
Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
MACOM Technology Solutions
2500W, GAN HEMT, 65V, DC-1.215GH
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess