EN
  • EN
  • DE

MAX9526AEI/V

Part No MAX9526AEI/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707413-MAX9526AEI/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9526AEI/V CAD Model

Description

Maxim Integrated MAX9526AEI/V High-Performance Video Decoder

The Maxim Integrated MAX9526AEI/V is a highly versatile and advanced video decoder that is designed to cater to the demanding requirements of video surveillance, automotive applications, and multimedia systems. This integrated circuit is engineered to provide exceptional video quality by decoding NTSC, PAL, and SECAM video signals into digital YCbCr or RGB formats, ensuring compatibility with a wide range of video sources and displays.

At the heart of the MAX9526AEI/V is its robust 10-bit ADC (Analog-to-Digital Converter) that delivers high-resolution video conversion with minimal noise, ensuring crisp and clear images. The decoder supports composite video (CVBS), S-Video (Y/C), and component video (YPrPb) inputs, enabling it to handle various video formats with ease. This flexibility makes it an ideal choice for applications that require multi-standard video decoding capabilities.

The MAX9526AEI/V features an integrated anti-aliasing filter that reduces signal artifacts, enhancing the overall visual experience. Additionally, it includes automatic gain control (AGC) and a programmable video equalizer, which further refine the video signal for optimal quality. The device also provides automatic standard detection, simplifying the design process by eliminating the need for manual configuration when switching between different video standards.

For ease of integration, the MAX9526AEI/V comes in a compact 28-pin SSOP package, which is suitable for space-constrained applications. It operates over an extended temperature range, making it reliable for use in harsh environments. The decoder also supports I²C communication, allowing for easy programming and control by a microcontroller or processor.

With its robust feature set, including low power consumption and excellent video performance, the Maxim Integrated MAX9526AEI/V video decoder stands out as a top choice for developers and engineers looking to incorporate high-quality video decoding into their designs.

For more detailed information, datasheets, and support, visit the Maxim Integrated website or contact their technical support team.

You May Also Be Interested in

Maxim Integrated
Lowest to $4.4930
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Lowest to $8.1208

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.6239 $63.2478
5+ $25.9482 $129.7410
7+ $25.1374 $175.9618
10+ $24.3266 $243.2660
13+ $23.5158 $305.7054
17+ $21.0834 $358.4178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess