EN
  • EN
  • DE

MAX9505EEE+

Part No MAX9505EEE+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AMP FILTER 16QSOP / Video Amp 1 Filter 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Mfr Analog Devices Inc./Maxim Integrated
Series DirectDrive®
Package Tube
Product Status Obsolete
Applications Filter
Number of Circuits 1
Current - Supply 12 mA
Current - Output / Channel 50 mA
Voltage - Supply, Single/Dual (±) 2.7V ~ 3.6V
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MAX9505
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 2156-MAX9505EEE+-MA,MAXMAXMAX9505EEE+
Standard Package 100
Win Source Part Number 1075849-MAX9505EEE+
Ultra Librarian 3D Model Ultra Librarian MAX9505EEE+ CAD Model

Description

Maxim Integrated's MAX9505EEE+ Video Filter Amplifier

The MAX9505EEE+ from Maxim Integrated is a high-performance, low-power video filter amplifier that is designed to enhance the quality of video signals in a variety of applications. This compact, integrated solution is ideal for portable multimedia devices such as mobile phones, personal media players, and handheld gaming consoles where space is at a premium and power efficiency is crucial.

Key Features

  • Integrated Low-Pass Filters: The device comes with integrated low-pass filters that provide sharp cutoff characteristics, ensuring clear video signal output by reducing noise and preventing aliasing.
  • High-Quality Video Amplification: With its ability to drive dual video loads, the MAX9505EEE+ is capable of delivering high-quality video amplification, making it suitable for driving both LCD panels and TV outputs.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX9505EEE+ operates with a low quiescent current, which helps to extend the battery life of portable devices.
  • Adjustable Parameters: Users can adjust parameters such as the filter characteristics and gain settings, allowing for fine-tuning of the video output to match specific application requirements.

Applications

  • Mobile Phones
  • Personal Media Players
  • Handheld Gaming Devices
  • Portable DVD Players
  • Other Multimedia Devices Requiring Video Signal Conditioning

Technical Specifications

The MAX9505EEE+ operates over a wide supply voltage range from 2.7V to 3.6V and is available in a 16-pin QSOP package. Its operating temperature range is from -40°C to +85°C, making it suitable for use in varied environmental conditions. Additionally, it features a shutdown mode, further conserving power when the device is not in active use.

For designers looking for a reliable and efficient video filter amplifier, the MAX9505EEE+ offers an excellent balance of performance, power consumption, and space-saving design. Its versatility and ease of integration make it a popular choice for enhancing video quality in portable electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess