EN
  • EN
  • DE

MAX9503METE-T

Part No MAX9503METE-T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO W/FILTER 16-TQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Filter
Number of Circuits 1
Operating Supply Current 12mA
Channel Output Current 50mA
Supply Voltage - Operating 2.7 V to 3.6 V
Mounting SMD (SMT)
Case / Package 16-TQFN (3x3)
Win Source Part Number 074179-MAX9503METE-T
Ultra Librarian 3D Model Ultra Librarian MAX9503METE-T CAD Model

Description

Maxim Integrated MAX9503METE-T Video Amplifier

The MAX9503METE-T is a high-performance, low-power, direct-drive video filter amplifier from Maxim Integrated. Designed with cutting-edge technology, this device is tailored to provide excellent video signal amplification for a wide array of applications, including portable media players, automotive video systems, and security cameras.

With its direct-drive capability, the MAX9503METE-T can drive video signals directly to the display, eliminating the need for external DC-blocking capacitors. This not only saves on component count and board space but also reduces power consumption, making it an ideal solution for battery-operated devices. The amplifier operates from a single 2.7V to 3.6V supply, providing a flexible power range to accommodate various system requirements.

One of the standout features of the MAX9503METE-T is its integrated low-pass filter, which is specifically designed to reject unwanted high-frequency noise, thereby ensuring a cleaner and more stable video output. The filter's characteristics are optimized for standard-definition (SD) video signals, making it a perfect fit for applications that require a sharp and noise-free visual experience.

The device is offered in a compact, 16-pin TQFN-EP (5mm x 5mm) package, which is not only space-efficient but also provides enhanced thermal performance. The exposed pad design helps in heat dissipation, ensuring reliable operation even under high ambient temperatures.

Maxim Integrated has equipped the MAX9503METE-T with various protection features to ensure long-term reliability. These include short-circuit protection and thermal shutdown, which safeguard the device and the system against potential damage due to abnormal operating conditions.

In summary, the MAX9503METE-T from Maxim Integrated is a versatile and robust video amplifier that offers direct-drive capability, integrated filtering, and protection features. Its low-power operation, compact footprint, and high-quality video output make it an excellent choice for designers looking to enhance the visual performance of their video applications.

You May Also Be Interested in

ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Harris Corporation
Video Amp 1 Video
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8697 $63.4788
9+ $13.0215 $117.1935
14+ $12.6149 $176.6086
19+ $12.2072 $231.9368
25+ $11.8006 $295.0150
33+ $10.5798 $349.1334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess