EN
  • EN
  • DE

MAX9491ETP095+T

Part No MAX9491ETP095+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Clock Generator 5MHz to 50MHz-IN 200MHz-OUT 20-Pin TQFN EP T/R / IC FACT-PROG PLL CLK GEN 20-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type PLL Clock Generator
PLL Yes
Input LVCMOS, Crystal
Output LVCMOS
Number of Circuits 1
Frequency - Max 200MHz
Divider/Multiplier No/No
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-WQFN Exposed Pad
Manufacturer Package 20-TQFN-EP (5x5)
Win Source Part Number 787217-MAX9491ETP095+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9491
Introduction Date January 01, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX9491ETP095+T CAD Model

Description

The MAX9491ETP095+T from Maxim Integrated is a high-performance, precision clock generator designed to meet the stringent requirements of complex digital systems. This advanced timing solution is ideal for applications that demand low jitter and high frequency stability across a range of conditions.

Key Features

  • High Precision: The MAX9491ETP095+T provides highly accurate clock signals, ensuring synchronized timing for digital circuits.
  • Low Jitter: With its low-jitter performance, this clock generator is suitable for high-speed digital communication, reducing signal degradation and improving data integrity.
  • Flexible Voltage Operation: It operates over a wide voltage range, accommodating various system power requirements and ensuring compatibility with different logic levels.
  • Multiple Outputs: The device features multiple outputs that can be configured to different frequencies, allowing it to drive several components with differing clock requirements simultaneously.
  • Programmable: Users can program the output frequencies, enabling customization for specific application needs.
  • Temperature Stability: The MAX9491ETP095+T maintains stable performance across a broad temperature range, making it suitable for industrial and automotive environments.
  • Compact Packaging: Its small form factor is ideal for space-constrained applications, without compromising on functionality.

Applications

The MAX9491ETP095+T is versatile and can be used in a variety of applications, including:

  • Networking equipment such as routers, switches, and modems
  • Telecommunications infrastructure
  • Data storage systems
  • High-definition video and audio equipment
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX9491ETP095+T is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability for critical applications.

Ordering Information

The MAX9491ETP095+T is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. This product is also RoHS compliant, adhering to environmental standards for hazardous substances.

You May Also Be Interested in

Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1153 $61.7295
35+ $3.3772 $118.2020
53+ $3.2710 $173.3630
73+ $3.1659 $231.1107
95+ $3.0608 $290.7760
127+ $2.7443 $348.5261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess