EN
  • EN
  • DE

MAX9321BESA

Part No MAX9321BESA
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Buffers, Drivers
Description DIFFERENTIAL RECEIVER/DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Clock/Data Driver
Number of Circuits 1
Input ECL, PECL, LVECL, LVPECL
Output ECL, PECL, LVECL, LVPECL
Frequency - Max 3 GHz
Voltage - Supply ±3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 47 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632684-MAX9321BESA
Ultra Librarian 3D Model Ultra Librarian MAX9321BESA CAD Model

Description

The MAX9321BESA is a high-performance differential line receiver designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is specifically tailored for receiving differential signals over twisted-pair or parallel-point-to-point data transmission lines. It is a perfect solution for high-speed data communication in industrial, telecommunications, and networking applications.

Key Features

  • High-Speed Operation: The MAX9321BESA is capable of handling data rates up to 622Mbps, making it suitable for a variety of high-speed data transmission requirements.
  • Differential Inputs: It features differential inputs that are compatible with LVPECL, CML, or LVDS signal levels, providing versatility in interfacing with different signal standards.
  • Robust Design: The device is designed to withstand ±15kV ESD protection on the receiver inputs, ensuring reliability and durability in harsh environments.
  • Low Power Consumption: With its low power dissipation, the MAX9321BESA is an energy-efficient choice for modern electronic systems.
  • Single +3.3V Supply: It operates on a single +3.3V power supply, simplifying power management in system design.
  • Small Package: The receiver is available in a space-saving 8-pin SO package, minimizing the footprint on printed circuit boards.

Applications

The MAX9321BESA is ideal for a range of applications that require high-speed data reception and robust performance. Its applications include:

  • Base stations
  • Fiber-optic networks
  • Backplane data communications
  • High-speed data acquisition systems
  • Telecommunications switching systems

Technical Specifications

Parameter Value
Data Rate Up to 622Mbps
Supply Voltage +3.3V
ESD Protection ±15kV
Operating Temperature Range -40°C to +85°C
Package Type 8-pin SO

The MAX9321BESA from Maxim Integrated offers a high-speed, reliable solution for differential signal reception, making it a top choice for designers looking to enhance their data communication systems.

You May Also Be Interested in

Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess