EN
  • EN
  • DE

MAX9315EUP+TG071

Part No MAX9315EUP+TG071
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707354-MAX9315EUP+TG071
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9315EUP+TG071 CAD Model

Description

The MAX9315EUP+TG071 from Maxim Integrated is a high-performance, low-skew, 1:5 differential driver designed for precision clock distribution in high-speed digital systems. This device is part of Maxim's family of clock distribution ICs that provide a reliable and efficient means of distributing a single input clock signal to multiple output destinations.

Key Features:

  • Low Skew: The MAX9315EUP+TG071 is engineered to minimize skew, which is the time delay difference between the output signals. This ensures that all clock signals arrive at their destinations simultaneously, which is crucial for maintaining data integrity and synchronization across the system.
  • High-Speed Operation: This device supports high-frequency clock signals, making it suitable for applications that require fast data processing and high-speed data transfer.
  • Multiple Outputs: With a 1:5 configuration, the MAX9315EUP+TG071 can distribute a single input signal to five outputs, allowing for expanded connectivity within a system.
  • LVPECL Outputs: The outputs are Low-Voltage Positive Emitter-Coupled Logic (LVPECL) compatible, offering fast switching times and reduced noise susceptibility, which is ideal for high-speed digital circuits.
  • Supply Voltage: This device operates on a supply voltage range that accommodates common system voltages, providing versatility in various applications.
  • Temperature Range: The MAX9315EUP+TG071 operates over an extended temperature range, ensuring reliable performance in environments with varying temperatures.
  • Package: It comes in a thermally efficient package that aids in maintaining optimal operating conditions.

Applications:

The MAX9315EUP+TG071 is ideal for use in a wide array of applications where precise clock distribution is critical. These include but are not limited to data centers, telecommunications, networking equipment, servers, and high-performance computing systems.

Conclusion:

Maxim Integrated's MAX9315EUP+TG071 is a robust solution for systems that demand precise clock timing and distribution. Its low skew, high-speed capabilities, and multiple outputs make it a versatile choice for designers looking to optimize their high-speed digital systems. The device's adherence to LVPECL standards and its ability to operate over a wide temperature range further enhance its applicability in a broad range of industrial and commercial applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7230 $62.9530
25+ $4.6962 $117.4050
39+ $4.5495 $177.4305
53+ $4.4029 $233.3537
68+ $4.2562 $289.4216
91+ $3.8161 $347.2651
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess