EN
  • EN
  • DE

MAX9275GTN

Part No MAX9275GTN
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707330-MAX9275GTN
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9275GTN CAD Model

Description

Maxim Integrated's MAX9275GTN: A Compact, High-Speed Serial Link for Automotive Applications

The MAX9275GTN from Maxim Integrated is a sophisticated serializer equipped with Gigabit Multimedia Serial Link (GMSL) technology, designed to meet the rigorous demands of automotive and industrial video applications. This compact, high-speed serial communication device is engineered to facilitate the reliable transmission of high-resolution video and control data over a single coaxial cable or differential pair with exceptional bandwidth efficiency.

Key Features of the MAX9275GTN

  • High-Speed Data Transfer: The MAX9275GTN supports serial data rates up to 3.12 Gbps, enabling the transmission of 1080p60 video along with additional data channels.
  • Enhanced Reliability: With spread spectrum capability and built-in control channel operation, this serializer ensures robust data integrity even in the presence of electromagnetic interference (EMI), which is common in automotive environments.
  • Flexible Interface: The device is compatible with various input formats, including MIPI CSI-2 and parallel interfaces, allowing for seamless integration with a wide range of image sensors and processors.
  • Low Latency: The MAX9275GTN boasts minimal latency, which is crucial for real-time video applications such as rear-view and surround-view camera systems in vehicles.
  • Power Over Coax (PoC): This feature simplifies the power supply design by delivering power to the remote camera along with the data signal over the same coaxial cable, reducing wiring complexity and weight.

Applications and Use Cases

The MAX9275GTN is ideally suited for automotive camera systems, driver-assist technologies, and other applications that require high-speed data transfer with stringent reliability. Its compact design and advanced features make it an excellent choice for:

  • Automotive rear-view and surround-view camera systems
  • Advanced driver-assistance systems (ADAS)
  • Industrial machine vision systems
  • Infotainment and navigation system connectivity

Maxim Integrated's commitment to quality and performance is evident in the MAX9275GTN, providing developers with a robust and efficient solution for their high-speed serial communication needs. Whether for safety-critical automotive systems or high-precision industrial applications, the MAX9275GTN stands out as a superior choice for reliable data transmission.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.6000 $54.6000
3+ $44.8000 $134.4000
4+ $43.4000 $173.6000
5+ $42.0000 $210.0000
7+ $40.6000 $284.2000
9+ $36.4000 $327.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess