EN
  • EN
  • DE

MAX923MSA/PR

Part No MAX923MSA/PR
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description Ultra Low-Power, Single/Dual-Supply Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215355-MAX923MSA/PR
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX923MSA/PR CAD Model

Description

The MAX923MSA/PR from Maxim Integrated is a high-performance, low-power dual-voltage comparator that includes an integrated 1.182V ±1% reference. This precision analog device is designed to provide a reliable solution for a wide range of applications that require voltage monitoring and control systems.

Key Features

  • Integrated Voltage Reference: The built-in 1.182V reference voltage with a tight tolerance of ±1% is ideal for accurate threshold setting, reducing the need for external components.
  • Dual Comparators: With two independent voltage comparators, this device can monitor and compare different voltage levels simultaneously, increasing system flexibility and functionality.
  • Low Power Consumption: The MAX923MSA/PR is designed for power-sensitive applications, offering a quiescent current as low as 4µA, which is critical in battery-operated devices.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from +2.5V to +11V, or ±1.25V to ±5.5V for split supplies, making it versatile for various circuit configurations.
  • Fast Response Time: The device features a fast propagation delay, ensuring quick response times for critical signal processing applications.
  • Output Latch Function: An optional latch function is available, allowing the comparator's output to be held until it is reset, which is useful for peak detection and signal capture.
  • Independent Inputs: The comparator inputs are independent of the supply voltage, allowing for a wide common-mode range and increasing design flexibility.

Applications

The MAX923MSA/PR is suitable for a variety of applications, including:

  • Battery-powered devices
  • Threshold detectors/sensors
  • Window comparators
  • Zero-crossing detectors
  • Level translation
  • Relay drivers

With its precision reference and low-power operation, the MAX923MSA/PR is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems. Maxim Integrated's commitment to quality ensures that this comparator will deliver reliable and consistent performance for your application needs.

You May Also Be Interested in

Maxim Integrated
IC SILICON SERIAL NUMBER TO-92
Lowest to $1.2137
Cypress Semiconductor Corp
IC MEMORY 14SOIC
Need more? Email Us
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL / DC Coupled Vertical Deflection
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4855
NXP / Nexperia
IC NTSC/PAL MODULATOR 16SOIC / CMOS Audio/Video RF Modulators
Lowest to $1.7727
Microchip Technology
Hopping Encoder 5V/9V/12V 8-Pin SOIC N Tube / IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $0.9818
Maxim Integrated
IC SILICON SER NUMBER SOT223-3 / Silicon Serial Number
Lowest to $1.2779
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2908 $65.0356
16+ $7.6230 $121.9680
24+ $7.3851 $177.2424
33+ $7.1460 $235.8180
42+ $6.9081 $290.1402
56+ $6.1943 $346.8808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess