EN
  • EN
  • DE

MAX9181EXT-T

Part No MAX9181EXT-T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description LEVEL TRANSLATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Status Obsolete
Translator Type Voltage Level
Channel Type Unidirectional
Channels per Circuit 2
Voltage - VCCA 3V ~ 3.6V
Input Signal LVPECL
Output Signal LVDS
Output Type Differential
Data Rate 400Mbps
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 215784-MAX9181EXT-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9181EXT-T CAD Model

Description

Maxim Integrated MAX9181EXT-T: High-Speed Differential LVDS Comparators

The MAX9181EXT-T is a high-performance, low-voltage differential signaling (LVDS) comparator produced by Maxim Integrated, a company renowned for its innovative and reliable analog and mixed-signal engineering solutions. This device is designed to provide fast, accurate comparison of differential signals with the added benefit of LVDS outputs, making it an ideal choice for applications that require high-speed data transmission with minimal electromagnetic interference (EMI).

With its tiny 5-pin SC70 package, the MAX9181EXT-T offers a compact solution for space-constrained applications. It operates over an extended temperature range, typically from -40°C to +125°C, which makes it suitable for various industrial and automotive environments where temperature extremes are common.

The comparator features a fast propagation delay of typically 4.5ns and a low-power consumption of just 3.3mW at 3.3V supply voltage. This combination of speed and power efficiency ensures that the MAX9181EXT-T can handle high data rates while maintaining a low thermal footprint. Additionally, its LVDS driver reduces power consumption and EMI, a critical aspect for noise-sensitive applications.

One of the standout features of the MAX9181EXT-T is its ability to accept a wide input voltage range, which provides the flexibility to interface with a variety of signal levels. This makes it versatile for use in a broad array of systems, from high-speed data acquisition to communication infrastructure.

The device also boasts excellent input sensitivity, with a typical input threshold hysteresis of 2mV, ensuring reliable performance even in the presence of small signal variations or noisy environments. Furthermore, it is designed with fail-safe circuitry that ensures a known output state when input signals are open or undriven, enhancing the system's safety and robustness.

Overall, the Maxim Integrated MAX9181EXT-T is a powerful solution for designers looking to integrate high-speed differential comparison with LVDS output capability into their systems. Its combination of speed, power efficiency, and robustness in a miniature package makes it a highly attractive option for a wide range of applications.

You May Also Be Interested in

Microsemi Corporation
TRANSCEIVER
Lowest to $1.9566
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
ON Semiconductor
IC LI-ION CHARGER 20QFN
Lowest to $2.8575
Linear Technology
3.3V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $7.8783
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Microsemi Corporation
TRANSCEIVER
Lowest to $23.6509
Maxim Integrated
Lowest to $3.8323
Powerex Inc.
HIGH VOLTAGE HALF BRIDGE DRIVER | HVIC DRVR HB 600V 0.05A 16-SOP
Lowest to $1.6817

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess