Product Overview: MAX9174EUB+T from Maxim Integrated
The MAX9174EUB+T is a high-speed, low-skew, single-channel LVDS repeater manufactured by Maxim Integrated. This advanced repeater is designed to extend the reach of high-speed data transmission in applications that require minimal signal degradation over long distances or through noisy environments. It's an ideal solution for systems that demand high data integrity and reliability.
This device features a single LVDS receiver input which can accept a wide range of data rates, making it versatile for various applications. The MAX9174EUB+T is capable of repeating signals at rates up to 800Mbps, thus supporting high-speed data channels commonly used in telecommunications, computing, and networking equipment.
The repeater provides a fail-safe feature that ensures a high output state when inputs are undriven. This is particularly useful in applications where maintaining a known state during power-up or when inputs are disconnected is critical. Its low-voltage differential signaling (LVDS) technology enables the transmission of high-speed data over PCB traces and cables with low power consumption and reduced electromagnetic interference (EMI).
The MAX9174EUB+T comes in a compact, 10-pin µMAX package, making it suitable for space-constrained applications. The small footprint allows for more efficient use of board space without sacrificing performance. Additionally, it operates over a wide temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
Key features of the MAX9174EUB+T include:
- Single LVDS receiver input with a maximum data rate of 800Mbps
- Low-jitter design to maintain signal fidelity
- Fail-safe feature for a known high output state when inputs are open or undriven
- Power supply range from 3.0V to 3.6V
- Flow-through pinout for easy PCB layout
- Industrial temperature range from -40°C to +85°C
- Compact 10-pin µMAX package
Whether it's for high-speed data acquisition systems, digital video interfaces, or point-to-point data transmission, the MAX9174EUB+T is engineered to deliver reliable signal integrity and performance. Its combination of high-speed operation, low power, and small size makes it a versatile choice for designers looking to enhance their data communication systems.