EN
  • EN
  • DE

MAX9163ESA+

Part No MAX9163ESA+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description LVDS Transceiver 200Mbps 0.36V 8-Pin SOIC N / IC TXRX LVDS BUS 3.3V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 1/1
Duplex Half
Data Rate 200Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 787170-MAX9163ESA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9163
Introduction Date January 01, 2003
ECCN EAR99
Country of Origin Malaysia, Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX9163ESA+ CAD Model

Description

MAX9163ESA+ High-Speed LVDS Serializer from Maxim Integrated

The MAX9163ESA+ is a high-performance, low-voltage differential signaling (LVDS) serializer designed and manufactured by Maxim Integrated. This compact and efficient integrated circuit is specifically engineered to address the needs of high-speed data transmission in a variety of digital applications. It stands out for its ability to serialize parallel data and transmit it at rapid speeds over a differential pair, making it an ideal choice for point-to-point baseband data transmission.

With its small 8-pin NSOIC package, the MAX9163ESA+ is optimized for space-constrained applications, providing a robust and reliable data transmission solution without compromising on performance. The device operates over a wide supply voltage range of 3.0V to 3.6V, ensuring compatibility with a variety of system voltages and reducing the need for additional power regulation components.

Featuring a high-speed operation that can handle data rates up to 622Mbps, the MAX9163ESA+ is suitable for serializing data in applications such as backplane interconnects, cable data transmission, and high-speed signal routing. Its LVDS outputs are compliant with the ANSI TIA/EIA-644-A standard, which guarantees interoperability with other LVDS-compliant devices and systems.

The MAX9163ESA+ also boasts a low-power consumption profile, which is critical for minimizing thermal footprint and power costs in high-speed systems. The power-down feature further enhances its energy efficiency by allowing the device to enter a low-power state when not in active use.

For design flexibility, the MAX9163ESA+ includes a flow-through pinout that simplifies the PCB layout and reduces signal integrity issues that can arise from complex routing. This feature, combined with the device's integrated termination resistors, makes it easier for designers to implement the MAX9163ESA+ into their systems with minimal hassle.

In summary, the MAX9163ESA+ from Maxim Integrated is a versatile and powerful LVDS serializer that delivers high-speed data transmission capabilities, energy efficiency, and design convenience, making it a top choice for engineers looking to enhance the performance of their digital communication systems.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess