Product Overview: MAX9118EXK+T from Maxim Integrated
The MAX9118EXK+T is a high-performance, single-supply, low-power operational amplifier (op-amp) from Maxim Integrated, designed to deliver precision and efficiency for a wide range of applications. This versatile op-amp is suitable for battery-powered devices, portable equipment, and other systems where power conservation and space are critical considerations.
Key Features
- Single-Supply Operation: The MAX9118EXK+T operates from a single +2.5V to +5.5V power supply, making it ideal for both 3V and 5V systems.
- Low Power Consumption: With its quiescent current of just 210µA, the device is an excellent choice for power-sensitive applications.
- High Output Drive: Despite its low-power design, this op-amp can drive 5mA loads, ensuring robust performance in a variety of circuit configurations.
- Rail-to-Rail Output: The output swings rail-to-rail, maximizing the dynamic range in low-voltage applications.
- Unity-Gain Stable: The MAX9118EXK+T remains stable with capacitive loads up to 200pF, offering consistent performance for feedback systems.
Applications
The MAX9118EXK+T is well-suited for a range of applications, including but not limited to:
- Portable Instruments
- Battery-Powered Devices
- Sensor Signal Conditioning
- Audio Electronics
- Data Acquisition Systems
Package and Quality
Maxim Integrated's MAX9118EXK+T comes in a compact 5-pin SC70 package, which is highly beneficial for space-constrained applications. This small footprint does not compromise its performance or reliability. Additionally, the device is lead-free and RoHS compliant, meeting the highest environmental and regulatory standards.
Conclusion
Overall, the MAX9118EXK+T operational amplifier from Maxim Integrated stands out for its low-power operation, high output drive capability, and rail-to-rail output performance. Its compact size, combined with its robust feature set, makes it an excellent choice for engineers and designers looking to optimize their systems for energy efficiency and space savings without sacrificing quality or functionality.