Maxim Integrated MAX9113EKA - High-Speed, Low-Power, Single/Dual LVDS Line Drivers
The Maxim Integrated MAX9113EKA is a compact, high-speed, low-power single/dual low-voltage differential signaling (LVDS) line driver designed for applications that require high data rates and minimal power consumption. This device is ideal for interfacing with high-speed data systems such as point-to-point baseband data transmission over controlled impedance media of approximately 100Ω. The MAX9113EKA operates from a single 3.3V supply and is available in a small 8-pin SOT23 package, making it perfect for space-constrained applications.
Features:
- High-Speed Operation: Supports data rates up to 400Mbps, enabling fast data transfer for high-performance systems.
- Low-Power Consumption: With a typical operating current of just 5mA per transmitter, it is an excellent choice for power-sensitive designs.
- Dual Mode: The MAX9113EKA can be used as a single LVDS driver or as two LVDS drivers, providing design flexibility.
- Flow-Through Pinout: Simplifies PCB layout by allowing input/output traces to run straight through the device.
- Integrated Termination Resistors: On-chip termination resistors save board space and reduce component count.
- Wide Temperature Range: Operates over the -40°C to +85°C extended temperature range, suitable for industrial applications.
Applications:
- Point-to-Point Baseband Data Transmission
- Backplane Interconnect
- Cable Drivers
- Clock Distribution Networks
- High-Speed Data Acquisition Systems
- Telecommunications and Networking Equipment
The MAX9113EKA's robust design includes fail-safe circuitry that ensures a logic-high output if the inputs are open, shorted, or terminated but undriven, which enhances system reliability. Additionally, its ESD protection exceeds 15kV (Human Body Model), providing resilience against electrostatic discharges during handling and operation.
For designers looking for a reliable, high-speed data transmission solution with minimal power draw, the Maxim Integrated MAX9113EKA offers a compelling combination of performance, power efficiency, and space-saving packaging.