MAX9040BEUK+ Voltage Comparator by Maxim Integrated
The MAX9040BEUK+ is a high-performance, low-power voltage comparator from Maxim Integrated, designed to offer precise voltage level detection and comparison. This device is a crucial component in a wide range of electronic applications, including battery-powered devices, threshold detectors, and portable instrumentation, due to its compact size and efficient power consumption.
Key Features
- Accuracy: The MAX9040BEUK+ boasts a precision of 1.5% over the full temperature range, ensuring reliable operation in various conditions.
- Low Power Consumption: With a quiescent current of just 4µA, this voltage comparator is an excellent choice for battery-operated devices, helping to extend battery life and reduce power costs.
- Single-Supply Operation: It operates from a single +2.5V to +5.5V supply, making it versatile for use in multiple circuit designs without the need for dual supplies.
- Fast Response Time: The device features a fast propagation delay of typically 7µs, which allows for quick response times in applications where timing is critical.
- Compact SOT23 Package: The MAX9040BEUK+ comes in a tiny 5-pin SOT23 package, making it suitable for space-constrained applications without compromising performance.
Applications
The versatility of the MAX9040BEUK+ allows it to be used in various applications, including:
- Window Comparators
- Threshold Detectors/Sensors
- Battery-Powered and Portable Devices
- Data System Monitoring
- Industrial Controls
Technical Specifications
Below are some of the technical specifications that make the MAX9040BEUK+ a reliable and efficient choice for voltage comparison needs:
- Supply Voltage Range: +2.5V to +5.5V
- Supply Current: 4µA (typ)
- Propagation Delay: 7µs (typ)
- Operating Temperature Range: -40°C to +125°C
- Package: 5-Pin SOT23
In conclusion, the MAX9040BEUK+ from Maxim Integrated is an ideal solution for designers seeking a low-power, accurate, and fast voltage comparator in a compact package. Its robust feature set and versatility make it a go-to component for a multitude of electronic applications.