EN
  • EN
  • DE

MAX9021AUK+

Part No MAX9021AUK+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707205-MAX9021AUK+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9021AUK+ CAD Model

Description

Maxim Integrated MAX9021AUK+ Precision Comparator

The MAX9021AUK+ is a high-performance, low-power precision voltage comparator from Maxim Integrated, designed for a wide array of applications requiring a reliable and fast comparison of signals. This comparator is well-suited for use in systems where power efficiency and accuracy are crucial.

Key Features:

  • Low Voltage Operation: The device is capable of operating from a single +2.5V to +5.5V supply, making it versatile for both portable and fixed power applications.
  • Low Power Consumption: With a quiescent current of just 4µA (typical), the MAX9021AUK+ is an excellent choice for battery-operated devices, where extending battery life is essential.
  • High Speed: Despite its low power consumption, the comparator does not compromise on speed, offering a fast propagation delay of typically 4µs.
  • Precision: The MAX9021AUK+ boasts a high precision with a low input offset voltage of 1mV (max), ensuring accurate signal comparison.
  • Push-Pull Output: The device features a push-pull output stage which eliminates the need for an external pull-up resistor and can source and sink current, making it easier to interface with other components in a system.

Applications:

  • Battery Monitoring
  • Threshold Detectors/Switches
  • Zero-Crossing Detectors
  • Window Comparators
  • Portable Equipment
  • Sampling Circuits

The MAX9021AUK+ comes in a compact 5-pin SOT-23 package, which is ideal for space-constrained applications. Its robust design ensures reliable operation over the industrial temperature range of -40°C to +85°C. With its blend of low power consumption, precision, and speed, the MAX9021AUK+ from Maxim Integrated is an excellent choice for designers looking to optimize their system's performance and power budget.

Whether you are developing a new piece of portable electronics, designing a sensor interface, or simply need a reliable component for signal comparison, the MAX9021AUK+ offers the performance and reliability that modern electronics demand.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess