EN
  • EN
  • DE

MAX9000EUA+T

Part No MAX9000EUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC OP AMP LP HI SPEED 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Amplifier, Comparator, Reference
Applications Smart Card
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 707185-MAX9000EUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9000
Introduction Date July 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9000EUA+T CAD Model

Description

The MAX9000EUA+T from Maxim Integrated is a versatile, high-performance operational amplifier and voltage reference combo that is ideal for a wide range of applications. This precision device is designed to provide a compact, power-efficient solution for systems requiring both an op-amp and a voltage reference.

Key Features

  • Integrated System: Combines a high-speed operational amplifier with a precision voltage reference in a single package, reducing the component count and simplifying design.
  • Operational Amplifier: The op-amp offers a high gain-bandwidth product and low noise, making it suitable for high-speed signal conditioning, filters, and amplifiers.
  • Voltage Reference: The included voltage reference is stable and precise, ensuring accurate and consistent voltage for ADCs, DACs, and other sensitive circuits.
  • Power Efficiency: With low supply current requirements, the MAX9000EUA+T is optimized for battery-powered and portable applications where power consumption is critical.
  • Temperature Range: Operates over the extended industrial temperature range, making it reliable in varied environmental conditions.
  • Package: Available in a compact 8-pin µMAX package, it is suitable for space-constrained applications.

Applications

The MAX9000EUA+T is a versatile component that can be used in various applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Medical devices
  • Control systems
  • Power supply management

Technical Specifications

With its integrated design, the MAX9000EUA+T provides excellent performance characteristics that meet the demands of modern electronic systems:

  • Single-Supply Operation: +2.85V to +5.5V
  • Low Input Offset Voltage
  • High Gain-Bandwidth Product
  • Stable and Accurate Voltage Reference
  • Extended Industrial Temperature Range: -40°C to +125°C

For designers seeking a reliable, high-performance op-amp and voltage reference combination, the MAX9000EUA+T from Maxim Integrated is an excellent choice. Its integration of two critical functions into a single device not only streamlines the design process but also enhances overall system reliability and performance.

You May Also Be Interested in

MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
MACOM Technology Solutions
2500W, GAN HEMT, 65V, DC-1.215GH
Need more? Email Us
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
Texas Instruments
IC AMP COMP 8VSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess