EN
  • EN
  • DE

MAX893LESA+T

Part No MAX893LESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Hi Side Single 5.5V 1.2A 8-Pin SOIC N T/R / IC SW P-CH HS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.2A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 109398-MAX893LESA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX893L
Introduction Date July 01, 1999
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX893LESA+T CAD Model

Description

Maxim Integrated MAX893LESA+T Supervisory Circuit

The MAX893LESA+T from Maxim Integrated is a robust supervisory circuit designed to monitor power supplies and microprocessor activity, ensuring reliable system operation. This component is particularly suitable for systems that require a high level of precision and control over their power supply and reset functionality.

The MAX893LESA+T offers a multitude of features that make it an ideal choice for a wide range of applications, including portable devices, computers, controllers, and intelligent instruments. One of the key features of this supervisory circuit is its ability to monitor the voltage threshold with high accuracy. The device generates a reset signal whenever the monitored voltage falls below the preset threshold, ensuring the system resets safely and reliably.

In addition to voltage monitoring, the MAX893LESA+T includes a manual reset input, which allows for an external signal to initiate a system reset. This feature is particularly useful for systems that require user intervention or remote reset capabilities. The device also has a reset timeout feature, which ensures that the reset signal is maintained for a sufficient duration to allow the system to fully stabilize before resuming operation.

The MAX893LESA+T operates over a wide voltage range and consumes minimal power, making it an energy-efficient choice for battery-powered applications. The low quiescent current contributes to extended battery life, which is critical for portable devices.

This supervisory circuit is available in a compact 8-pin SOIC package and is designed to operate over the extended temperature range of -40°C to +85°C, ensuring reliable performance in diverse environments.

With its combination of features, the MAX893LESA+T provides a high level of protection for digital systems. Its precision voltage monitoring, manual reset capability, and low power consumption make it a versatile and essential component for maintaining system integrity and preventing data corruption due to power anomalies.

Whether you're designing consumer electronics, industrial control systems, or any application that demands reliable power supply monitoring, the Maxim Integrated MAX893LESA+T supervisory circuit is a reliable choice that can help safeguard your system against unexpected power failures and operational errors.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess