EN
  • EN
  • DE

2SK2646

Part No 2SK2646
Manufacturer Fuji Electric
Catalog Hard To Find
Description N-channel MOS-FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1127327-2SK2646
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK2646 CAD Model

Description

The 2SK2646 is an N-channel power MOSFET manufactured by Fuji Electric. This MOSFET is designed for use in high-speed switching applications, such as power supplies, DC-DC converters, and various motor control circuits. The device's architecture is optimized to provide a low on-resistance, which contributes to higher overall efficiency and reduced heat dissipation in the target application.

Applications:

  • Switching Power Supplies
  • DC-DC Converters
  • Motor Control
  • High-Speed Switching Circuits
  • Uninterruptible Power Supplies (UPS)

Features:

  • N-Channel MOSFET
  • Low Drain-Source On-Resistance (RDS(on))
  • High-Speed Switching Capability
  • Avalanche Energy Rated
  • RoHS Compliant

Benefits:

  • Improved Efficiency: The low RDS(on) minimizes power loss, leading to enhanced efficiency in power conversion applications.
  • Fast Switching Performance: High-speed switching characteristics enable the device to operate effectively in high-frequency circuits.
  • Enhanced Reliability: The avalanche energy rating ensures robustness and reliable performance under transient conditions.
  • Simplified Thermal Management: Reduced power dissipation simplifies heat sink requirements.

Technical Specifications (Typical):

While specific parameters will vary based on production lots and date codes, typical specifications for the 2SK2646 include:

  • Drain-Source Voltage (VDSS): Typically around 60V
  • Gate-Source Voltage (VGSS): Typically +/-20V
  • Continuous Drain Current (ID): This depends on the package and cooling but is often in the range of 5A to 15A.
  • Drain-Source On-Resistance (RDS(on)): This is a critical parameter, often in the milliohm range.
  • Total Gate Charge (Qg): Influences switching speed; values are in the nanocoulomb range.
  • Operating Temperature Range: Typically from -55°C to +150°C.

Consult the official Fuji Electric datasheet for precise and detailed specifications.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess