EN
  • EN
  • DE

MAX892LEUA

Part No MAX892LEUA
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 250mA
Rds On (Typ) 250mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Mounting Style SMD
Part Number Series MAX892
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808049-MAX892LEUA
Ultra Librarian 3D Model Ultra Librarian MAX892LEUA CAD Model

Description

The MAX892LEUA from Maxim Integrated is a high-performance, low-power voltage supervisor IC designed to monitor power supplies in microprocessor and digital systems. It provides a precise, programmable voltage detection level, ensuring that your system operates within safe voltage thresholds. This device is an ideal solution for applications requiring reliable voltage monitoring to prevent data corruption, system failures, and to ensure proper system startup and shutdown.

Key Features

  • Programmable Reset Threshold: Users can set the voltage threshold according to the specific needs of their application, ensuring tailored protection and monitoring.
  • Low Power Consumption: With its low power design, the MAX892LEUA is suitable for battery-powered devices, helping to extend battery life and reduce overall power usage.
  • Manual Reset Capability: The device includes a manual reset input that allows users to trigger a system reset, providing an additional layer of control.
  • Reset Timeout: The MAX892LEUA features an adjustable reset timeout period, giving designers flexibility to specify the duration of the reset signal.
  • High Accuracy: This voltage supervisor offers a high accuracy threshold, ensuring reliable monitoring and protection for sensitive electronic components.

Applications

The MAX892LEUA is versatile and can be used in a variety of applications, including:

  • Computers and servers
  • Embedded systems
  • Portable/battery-powered equipment
  • Industrial controllers
  • Telecommunications systems

Technical Specifications

  • Package/Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
  • Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Supply Voltage: Operates from a +2.7V to +5.5V single supply

The MAX892LEUA voltage supervisor from Maxim Integrated offers a robust feature set for systems that require precise voltage monitoring. Its programmability, low power consumption, and high accuracy make it a reliable choice for safeguarding your critical electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4055 $62.0275
10+ $10.1789 $101.7890
16+ $9.8608 $157.7728
21+ $9.5427 $200.3967
28+ $9.2246 $258.2888
37+ $8.2704 $306.0048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess