EN
  • EN
  • DE

MAX8925EWN+T

Part No MAX8925EWN+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX892
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 215614-MAX8925EWN+T
Ultra Librarian 3D Model Ultra Librarian MAX8925EWN+T CAD Model

Description

The MAX8925EWN+T is a sophisticated power management integrated circuit (PMIC) from Maxim Integrated, designed to cater to the demanding needs of portable and handheld devices. This high-efficiency component is engineered to optimize power consumption, thereby extending the battery life of the applications it powers.

At the heart of the MAX8925EWN+T lies a versatile range of features that make it an ideal solution for a plethora of portable electronics, such as smartphones, tablets, and medical devices. The PMIC includes a multitude of regulators, including a step-down converter, a SIM card supply regulator, and multiple low-dropout (LDO) regulators, all of which work in concert to provide stable and reliable power to various subsystems within an electronic device.

The efficiency of the MAX8925EWN+T is further enhanced by its ability to support dynamic voltage scaling, allowing the voltage to be adjusted according to the performance requirements of the processor, thereby conserving energy and reducing heat generation. Moreover, the PMIC features a Smart Power Selector™, which facilitates seamless transitions between battery power and external power sources, ensuring uninterrupted operation of the device it is integrated into.

The compact form factor of the MAX8925EWN+T, available in a TQFN-40 package, makes it an excellent choice for space-constrained applications. Its small footprint does not compromise on functionality, as it still delivers a comprehensive power management solution that includes power-on reset and watchdog timer functions, further contributing to the stability and reliability of the end product.

For designers and engineers looking to incorporate the MAX8925EWN+T into their projects, Maxim Integrated provides extensive technical support, including datasheets, application notes, and design resources. This ensures that integrating the PMIC into a design is as smooth and efficient as possible, accelerating time-to-market for innovative portable devices.

In summary, the Maxim Integrated MAX8925EWN+T stands out as a high-performance power management solution that brings together efficiency, versatility, and compact design to meet the stringent requirements of today's portable electronics market.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4835 $59.2195
41+ $2.8575 $117.1575
63+ $2.7685 $174.4155
87+ $2.6796 $233.1252
112+ $2.5895 $290.0240
150+ $2.3227 $348.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess