EN
  • EN
  • DE

MAX890LESA+

Part No MAX890LESA+
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW MOSFET PUR PCH HSIDE 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.2A
Rds On (Typ) 75 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 132197-MAX890LESA+
Ultra Librarian 3D Model Ultra Librarian MAX890LESA+ CAD Model

Description

Product Overview: MAX890LESA+ from Maxim Integrated

The MAX890LESA+ is a cutting-edge power management integrated circuit (IC) from the renowned manufacturer Maxim Integrated. This device is specifically designed to enhance the efficiency and reliability of power supply systems in a wide range of electronic applications.

Key Features

  • Step-Up DC-DC Converter: The MAX890LESA+ is primarily a step-up, or boost, DC-DC converter, which means it can increase the voltage from its input to its output while maintaining a high efficiency.
  • Voltage Range: It operates over a wide input voltage range, making it suitable for battery-powered devices where input voltage can vary significantly.
  • Output Voltage: The output voltage is adjustable, providing design flexibility to cater to the needs of different applications.
  • Low Quiescent Current: It exhibits a low quiescent current, which is crucial for extending battery life in portable devices.
  • Thermal Protection: The MAX890LESA+ includes thermal protection features to prevent overheating and ensure safe operation under various conditions.
  • Package: It is available in a compact 8-pin SOIC package, which is ideal for space-constrained applications.

Applications

The versatile nature of the MAX890LESA+ makes it suitable for a broad array of applications, including:

  • Portable Electronic Devices
  • Wireless Handsets
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • Medical and Healthcare Equipment
  • Power Backup Systems

Why Choose MAX890LESA+

Maxim Integrated's MAX890LESA+ is a highly reliable and efficient solution for power management challenges. Its ability to provide a higher output voltage from a lower input voltage, coupled with its low power consumption and thermal protection, makes it an excellent choice for designers looking to optimize power in their electronic devices. With its adjustable output and wide input voltage range, the MAX890LESA+ offers the flexibility needed to accommodate a variety of power requirements, ensuring that it can be tailored to meet the specific needs of your application.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess