The MAX8890ETCJJJ+T is a cutting-edge power management integrated circuit (PMIC) developed by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This PMIC is designed to cater to the demanding needs of modern electronic devices that require efficient and stable power supply solutions.
Key Features
- High Efficiency: The MAX8890ETCJJJ+T offers high conversion efficiency, which is crucial for extending battery life in portable devices.
- Low Noise Operation: It is engineered to minimize noise, a critical factor for applications sensitive to power supply noise such as RF circuits and audio devices.
- Compact Design: With a small footprint, this PMIC is ideal for space-constrained applications, allowing designers to save valuable board space without compromising performance.
- Thermal Protection: The device includes built-in thermal protection features to safeguard against overheating, ensuring long-term reliability and safety.
Applications
The MAX8890ETCJJJ+T is versatile and can be used in a variety of applications, including but not limited to:
- Smartphones and Tablets
- Portable Media Players
- Wireless Communication Devices
- GPS Units
- Medical Devices
- Other Battery-Powered Devices
Technical Specifications
The technical specifications of the MAX8890ETCJJJ+T include:
- Input Voltage Range: 2.7V to 5.5V
- Output Voltage Range: 0.6V to 3.3V
- Maximum Output Current: 1A
- Operating Temperature Range: -40°C to 85°C
- Package Type: TQFN
For a complete list of specifications, detailed datasheets, and application notes, customers are encouraged to visit Maxim Integrated's official website or contact their sales representatives.
Ordering Information
The MAX8890ETCJJJ+T is available for order in tape and reel format, denoted by the '+T' suffix, to facilitate easy assembly during the manufacturing process. For pricing, availability, and ordering information, please contact Maxim Integrated's sales team or authorized distributors.