The MAX8878EUK29 from Maxim Integrated is a high-performance, low-dropout (LDO) linear regulator designed to deliver a well-regulated 2.9V output from input voltages ranging between 2.5V to 6.5V. This regulator is ideal for portable devices due to its small size, high efficiency, and low quiescent current.
Key Features
- Output Voltage: Fixed 2.9V with high accuracy.
- Input Voltage Range: 2.5V to 6.5V, suitable for a variety of battery technologies and power supplies.
- Low Dropout Voltage: Ensures efficient operation even with very low voltage differences between input and output.
- Output Current: Capable of delivering up to 150mA, making it suitable for powering small to medium-sized loads.
- Low Quiescent Current: Helps prolong battery life in portable applications.
- Thermal Overload Protection: Guards the device against overheating and potential damage.
- Short-Circuit Protection: Provides robustness and reliability by protecting the regulator and the load from short-circuit conditions.
- Small SOT-23 Package: Ideal for space-constrained applications.
Applications
The MAX8878EUK29 is versatile and can be used in a wide range of applications, particularly where space and power efficiency are critical. These include, but are not limited to, battery-powered devices, handheld instruments, portable media players, and other mobile computing devices.
Quality and Reliability
Maxim Integrated is known for its commitment to quality, and the MAX8878EUK29 is built to meet high standards of reliability and performance. With built-in protection features, it ensures a long operational life for the end product.
Easy Integration
The regulator's simple design allows for easy integration into a variety of circuits without the need for complex external components, making it a go-to choice for quick and efficient power management solutions.