EN
  • EN
  • DE

MAX8863TCPA

Part No MAX8863TCPA
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075802-MAX8863TCPA
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX8863TCPA CAD Model

Description

Maxim Integrated MAX8863TCPA Linear Regulator

The MAX8863TCPA from Maxim Integrated is a high-performance linear regulator designed to deliver a continuous output current with a low dropout voltage. This component is ideal for portable electronics, where power efficiency and battery life are of paramount importance. The MAX8863TCPA is part of Maxim's range of power management integrated circuits, which are known for their reliability and advanced features.

Key Features

  • Low Dropout Voltage: The MAX8863TCPA offers an impressively low dropout voltage, which ensures efficient use of power and prolongs battery life in portable devices.
  • High Output Current: Capable of delivering a high output current, this linear regulator can easily meet the demands of power-hungry applications.
  • Thermal Overload Protection: With built-in thermal overload protection, the device safeguards itself and the application from damage due to excessive heat.
  • Short-Circuit Protection: The MAX8863TCPA is equipped with short-circuit protection, enhancing its reliability and durability under adverse conditions.
  • Low Noise Operation: Designed for noise-sensitive applications, it provides a clean power supply, minimizing interference with other components.

Applications

The versatile nature of the MAX8863TCPA makes it suitable for a wide range of applications, including:

  • Portable Devices
  • Battery-Powered Equipment
  • Handheld Instruments
  • Mobile Phones and PDAs
  • Notebook Computers

Technical Specifications

The MAX8863TCPA operates within a specified input voltage range and provides a stable output voltage, ensuring consistent performance across various conditions. The package is designed to be robust and compact, fitting into space-constrained applications without compromising on functionality.

Conclusion

Maxim Integrated's MAX8863TCPA linear regulator is a testament to the company's commitment to providing high-quality power management solutions. With its low dropout voltage, high output current, and protective features, this component stands out as a reliable choice for designers looking to enhance the performance and efficiency of their electronic devices.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess