EN
  • EN
  • DE

MAX8848ZETE+T

Part No MAX8848ZETE+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description Switching Regulator, 1000kHz Swi
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 7
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 5.5V
Voltage - Output 5V
Frequency 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN-EP (3x3)
Standard Package 138 pcs
Win Source Part Number 989065-MAX8848ZETE+T
Ultra Librarian 3D Model Ultra Librarian MAX8848ZETE+T CAD Model

Description

Maxim Integrated MAX8848ZETE+T Power Management IC

The MAX8848ZETE+T is a versatile power management integrated circuit (PMIC) designed and manufactured by Maxim Integrated, a company renowned for its innovative and reliable power solutions. This compact and efficient IC is specifically engineered to meet the demanding requirements of portable and battery-powered devices, making it an ideal choice for a wide range of applications including smartphones, tablets, wireless headsets, and other mobile gadgets.

Key Features:

  • High-Efficiency: The MAX8848ZETE+T boasts high conversion efficiency, which is crucial for extending battery life in portable devices.
  • Multiple Output Channels: It features multiple output channels, providing the flexibility to power various subsystems within a device.
  • Integrated Charge Pumps: The PMIC includes integrated charge pumps that facilitate features like LED backlighting and OLED displays.
  • Programmable Current Limits: Designers can set programmable current limits, ensuring protection for the power supply and the load.
  • Thermal Protection: The device includes thermal protection mechanisms to safeguard against overheating, enhancing system reliability.
  • Small Footprint: Its compact package size allows for space-saving designs, which is essential for modern, sleek electronic devices.

Technical Specifications:

  • Part Number: MAX8848ZETE+T
  • Package/Case: 16-WQFN (4x4)
  • Operating Temperature Range: -40°C to +85°C
  • Output Configuration: Multiple outputs for versatile power distribution
  • Mounting Type: Surface Mount
  • RoHS: Compliant

The MAX8848ZETE+T is designed with a focus on providing a high level of integration to minimize external component count, which not only saves board space but also reduces overall system cost. The PMIC's advanced power management capabilities ensure efficient operation, contributing to longer battery life and improved performance of the end product.

With its robust feature set and Maxim Integrated's reputation for quality, the MAX8848ZETE+T is an excellent choice for designers looking to enhance the power management system of their next-generation portable devices.

You May Also Be Interested in

Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,768 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess