EN
  • EN
  • DE

MAX8786GTL+T

Part No MAX8786GTL+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215365-MAX8786GTL+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8786GTL+T CAD Model

Description

The MAX8786GTL+T from Maxim Integrated is a state-of-the-art power management integrated circuit (PMIC) designed specifically for the demanding requirements of notebook computers. This high-efficiency, quad-output controller is engineered to provide reliable and efficient power supply solutions, making it an essential component for modern portable computing devices.

Key Features:

  • Multiple Outputs: The MAX8786GTL+T features four high-performance, pulse-width modulation (PWM) controllers, capable of managing multiple power rails simultaneously.
  • High Efficiency: With its advanced control algorithms, this PMIC ensures that power conversion is carried out with minimal losses, thus maximizing battery life and reducing heat generation.
  • Adjustable Output Voltage: The device provides flexibility with programmable output voltages, allowing for precise power delivery tailored to the specific needs of the system components.
  • Quick-PWM™ Mode: This technology enables extremely fast transient response, which is critical for maintaining voltage stability during rapid changes in load, such as those experienced during processor burst modes.
  • Power-Save Mode: To further enhance battery life, the MAX8786GTL+T includes a power-save mode that reduces switching frequency under light-load conditions, thus minimizing quiescent power draw.

Applications:

The MAX8786GTL+T is ideal for a variety of applications within the notebook computing sector, including:

  • Power supply regulation for CPUs and GPUs
  • System power management and distribution
  • Memory and peripheral power supplies

Package and Availability:

The device is available in a compact, thermally efficient, lead(Pb)-free, 40-pin thin QFN package, making it suitable for space-constrained applications. The MAX8786GTL+T is also available in tape and reel form, facilitating efficient assembly for high-volume manufacturing.

With its robust feature set and proven reliability, the Maxim Integrated MAX8786GTL+T power management IC is an excellent choice for designers looking to optimize the power efficiency and battery life of notebook computers.

You May Also Be Interested in

ESMT
Need more? Email Us
EliteMT
Lowest to $1.3456
EliteMT
Lowest to $3.4246
ESMT
Lowest to $0.9506
ESMT
Lowest to $1.2913
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Agere Systems
Need more? Email Us
Coilcraft
Lowest to $1.5451

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1439 $65.7195
11+ $10.7854 $118.6394
17+ $10.4481 $177.6177
23+ $10.1109 $232.5507
30+ $9.7748 $293.2440
40+ $8.7630 $350.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess