EN
  • EN
  • DE

MAX8784ETL+

Part No MAX8784ETL+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Step Up Regulator and Charge Pump and Switch Control and Operational Amplifier 40-Pin TQFN EP / IC REG STP UP W/AMP 40-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications LCD TV/Monitor
Operating Supply Voltage 4 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-TQFN-EP (5x5)
Win Source Part Number 787106-MAX8784ETL+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8784ETL+
Introduction Date January 01, 2007
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX8784ETL+ CAD Model

Description

Maxim Integrated's MAX8784ETL+ High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX8784ETL+ from Maxim Integrated is a versatile and efficient power management IC designed specifically for the demanding requirements of notebook computers. This advanced controller integrates multiple outputs to provide a comprehensive power solution, minimizing the need for additional components and simplifying design.

At the heart of the MAX8784ETL+ lies its ability to control four main power rails in a notebook system. It includes two synchronous buck controllers for the CPU core and graphics core (V_CORE and V_GFX), a synchronous buck controller for the system agent power (V_SA), and a linear regulator for the always-on plane (V_ALW). This integration ensures high efficiency and a reduced bill of materials, making it an ideal choice for compact and energy-conscious notebook designs.

The device operates over a wide input voltage range, accommodating various battery technologies and configurations. Its quick PWM architecture delivers fast transient response, which is critical for maintaining stability in dynamic load conditions such as those encountered in modern high-performance CPUs and GPUs.

Moreover, the MAX8784ETL+ is equipped with a range of protective features to ensure the longevity and reliability of the notebook's power system. These include overvoltage protection, undervoltage protection, and thermal shutdown. Additionally, it provides a power-good signal for each output, enabling system monitoring and diagnostics.

For design flexibility, the MAX8784ETL+ offers programmable switching frequencies and soft-start times, allowing engineers to optimize the power supply for their specific application requirements. The compact 40-pin, 6mm x 6mm TQFN package is designed to fit into the tight spaces typical of notebook motherboards, making it an excellent choice for space-constrained applications.

With its combination of high efficiency, multiple outputs, and protective features, the MAX8784ETL+ is a comprehensive power management solution that meets the needs of today's sophisticated notebook computers. Its integration and efficiency make it an essential component for any portable computing application where performance and battery life are of paramount importance.

You May Also Be Interested in

Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3666 $58.9328
20+ $6.0441 $120.8820
30+ $5.8559 $175.6770
41+ $5.6664 $232.3224
53+ $5.4782 $290.3446
71+ $4.9111 $348.6881
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess