EN
  • EN
  • DE

MAX8774GTL+T

Part No MAX8774GTL+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC AMD CORE SUPPLIES 40-TQFN / Processor PMIC 40-TQFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Applications Processor
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (6x6)
Base Product Number MAX8774
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 215351-MAX8774GTL+T
Ultra Librarian 3D Model Ultra Librarian MAX8774GTL+T CAD Model

Description

Maxim Integrated MAX8774GTL+T

The MAX8774GTL+T is a highly efficient, multi-phase, synchronous buck controller designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This advanced power management IC is specifically tailored to meet the demanding needs of CPU core power supplies in high-performance notebook computers.

One of the standout features of the MAX8774GTL+T is its ability to support multiple phases, which not only enhances the power delivery but also improves thermal management by distributing the heat load across multiple inductors. This is particularly beneficial in applications where space is at a premium and thermal efficiency is critical.

The controller operates with a voltage range that is suitable for powering the latest generation of CPUs, and it is designed to be compatible with both AMD and Intel processors. This flexibility ensures that the MAX8774GTL+T can be used in a wide range of notebook designs without the need for significant alterations to the power supply architecture.

Maxim Integrated has equipped the MAX8774GTL+T with a variety of features to ensure stable and reliable operation. These include precision voltage regulation, adaptive voltage positioning (AVP), and active voltage positioning (AVP) with dynamic adjustment of the output voltage as a function of the load current, which helps to maintain optimal performance and efficiency under varying load conditions.

Additionally, the MAX8774GTL+T boasts an impressive array of protection features. Overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown are all integrated to safeguard the power supply and the CPU from potential damage due to abnormal operating conditions. The IC also supports soft-start to minimize inrush current during startup, further contributing to the overall system stability.

With its compact form factor, the MAX8774GTL+T is available in a lead-free, RoHS-compliant package, which makes it an environmentally friendly choice for designers looking to create greener products. This controller is a testament to Maxim Integrated's commitment to providing advanced power solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1760 $60.8800
12+ $9.9908 $119.8896
18+ $9.6789 $174.2202
25+ $9.3659 $234.1475
32+ $9.0540 $289.7280
43+ $8.1173 $349.0439
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,280 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess