The MAX875ACPA from Maxim Integrated is a precision, low-power, low-dropout voltage reference designed for use in a wide range of applications. This component provides a stable 2.5V output voltage with a tight accuracy level, making it an ideal choice for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision voltage-sensitive circuits.
Key Features
- Precision Voltage: The MAX875ACPA offers a precise 2.5V output with an initial accuracy of ±0.15%.
- Low Dropout Voltage: With a low dropout voltage of typically 180mV at full load, it is suitable for battery-powered and low-voltage applications.
- Low Power Consumption: This device consumes minimal power, making it ideal for portable and battery-operated equipment.
- Temperature Stability: Excellent temperature stability ensures reliable performance across a wide operating temperature range.
- Package: The MAX875ACPA comes in an 8-pin plastic DIP package, suitable for through-hole mounting, which makes it easy to integrate into various circuit designs.
Applications
The MAX875ACPA's stable and precise voltage reference is valuable in several applications, including:
- Data acquisition systems
- Industrial control systems
- Precision measurement devices
- Battery-powered devices
- Portable instrumentation
Technical Specifications
Parameter
Value
Output Voltage
2.5V
Initial Accuracy
±0.15%
Temperature Coefficient
Typically 20ppm/°C
Supply Voltage Range
4.75V to 11V
Load Regulation
Typically 13ppm/mA
Package Type
8-Pin DIP
For more detailed information about the MAX875ACPA, including pin configurations, application circuits, and performance graphs, please refer to the official datasheet provided by Maxim Integrated.