The MAX874ESA from Maxim Integrated is a precision voltage reference that offers a combination of high accuracy, low power consumption, and small package size, making it an ideal choice for a wide range of applications. This component is designed to provide a stable and precise reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry.
Key Features:
- Output Voltage: The MAX874ESA offers a fixed output voltage of 2.5V, which is maintained with a high level of accuracy.
- High Precision: This voltage reference features a low temperature coefficient of typically 20ppm/°C, ensuring minimal deviation over a wide temperature range.
- Low Dropout Voltage: It operates with a very low dropout voltage, which means it can maintain its output voltage with minimal input-to-output differential.
- Stable and Low Noise: The MAX874ESA provides a low-noise output with excellent ripple rejection, making it suitable for sensitive electronic systems.
- Low Power Consumption: It is designed for power-sensitive applications, with a quiescent current typically under 150µA.
- Package: Available in the small 8-pin SOIC package, the MAX874ESA is suitable for space-constrained applications.
Applications:
The MAX874ESA is utilized in various applications that require a stable reference voltage, including:
- Data Acquisition Systems
- Portable Instrumentation
- Battery-Powered Devices
- Industrial Control Systems
- Precision Power Supplies
Product Specifications:
Parameter
Value
Manufacturer
Maxim Integrated
Part Number
MAX874ESA
Output Voltage
2.5V
Temperature Coefficient
20ppm/°C (typical)
Package/Case
8-SOIC
In summary, the MAX874ESA is a reliable and high-performance voltage reference that is well-suited for applications demanding precision and stability.