EN
  • EN
  • DE

MAX8736BGTL+T

Part No MAX8736BGTL+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706931-MAX8736BGTL+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8736BGTL+T CAD Model

Description

Maxim Integrated's MAX8736BGTL+T: A High-Efficiency Controller for Notebook Computers

The MAX8736BGTL+T, crafted by Maxim Integrated, is a state-of-the-art step-down controller specifically designed to meet the power supply requirements of modern notebook computers. This advanced controller is engineered to deliver high efficiency and reliability for the critical CPU core voltage regulator in laptops.

Key Features

  • High Performance: The MAX8736BGTL+T offers a high level of performance with its quick transient response, ensuring stable operation even under rapidly changing loads. This is crucial for maintaining the CPU's performance and stability.
  • Adaptive Voltage Positioning (AVP): This feature adjusts the output voltage as a function of the load current, optimizing transient response and efficiency while minimizing the need for large output capacitors.
  • Versatility: The device supports both Intel and AMD processors, making it a versatile choice for a wide range of notebook designs.
  • Dual-Phase Operation: Its dual-phase operation reduces input and output ripple, minimizes the size of the passive components, and spreads out thermal loads, enhancing the overall system reliability and performance.
  • Power-Saving Modes: The MAX8736BGTL+T includes both fixed-frequency PWM mode and a power-saving SKIP mode, which improves efficiency at light loads.

Technical Specifications

  • Input Voltage Range: The controller operates over a wide input voltage range, accommodating various power sources and battery voltages.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for precise tuning to meet the specific needs of the CPU.
  • Integrated Drivers: It includes integrated high-side and low-side MOSFET drivers, which provide robust drive capability and reduce external component count.
  • Protection Features: The device is equipped with several protection features, including overvoltage, undervoltage, and thermal shutdown, to safeguard the system against fault conditions.

The MAX8736BGTL+T is available in a compact, lead-free package, making it suitable for space-constrained applications while adhering to environmental regulations. With its combination of high efficiency, advanced features, and robust protection mechanisms, the MAX8736BGTL+T is an excellent choice for powering the next generation of notebook computers.

For more detailed information, datasheets, and support resources, designers and engineers should visit the official Maxim Integrated website or contact their local Maxim Integrated sales office.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5673 $59.1057
22+ $5.3892 $118.5624
34+ $5.2206 $177.5004
46+ $5.0520 $232.3920
60+ $4.8833 $292.9980
80+ $4.3786 $350.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess